Manufacturer: EIC discrete Semiconductors
Win Source Part Number: 1122277-1SMA4739A
Manufacturer Homepage: www.eicsemi.com
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Zener Diode Single 9.1V 5% 5Ohm 1000mW 2-Pin SMA Product overview: 1SMA4739A from EIC Semiconductor, Inc. is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 9.1V, 5Ohm, 1000mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 9.1V, 5Ohm, 1000mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1SMA4739A can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Zener Diodes | Zener Diodes |
| Product Number | 1122277-1SMA4739A | 287-1SMA4739A |
| Product Name | Diodes - Zener - Single - 1SMA4739A | 9.1V 5Ohm 1000mW Zener Diode |
| RoHS Compliant | RoHS |