Zener Diode Single 5.1V 5% 7Ohm 1000mW 2-Pin SMA Product overview: 1SMA4733A from EIC Semiconductor, Inc. is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.1V, 7Ohm, 1000mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.1V, 7Ohm, 1000mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1SMA4733A can be used for catalog matching and distributor lookup.
Manufacturer: EIC discrete Semiconductors
Win Source Part Number: 1122269-1SMA4733A
Manufacturer Homepage: www.eicsemi.com
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Zener Diodes | Zener Diodes |
| Product Number | 287-1SMA4733A | 1122269-1SMA4733A |
| Product Name | 5.1V 7Ohm 1000mW Zener Diode | Diodes - Zener - Single - 1SMA4733A |
| RoHS Compliant | RoHS |