EIC Semiconductor, Inc. Diodes - Zener - Single - 1N5343B 1N5343B

Description
Manufacturer: EIC discrete Semiconductors Win Source Part Number: 854335-1N5343B Operating Temperature Range: -65°C ~ 200°C (TJ) Features: Zener Diode 7.5 V 5 W ±5% Through Hole DO-15 Package: Reel - TR Package: DO-204AC, DO-15, Axial Mounting: Through Hole Categories: Discrete Semiconductor Products Case / Package: DO-15 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0000
Request a Quote Datasheet
Description
Manufacturer: EIC discrete Semiconductors Win Source Part Number: 854335-1N5343B Operating Temperature Range: -65°C ~ 200°C (TJ) Features: Zener Diode 7.5 V 5 W ±5% Through Hole DO-15 Package: Reel - TR Package: DO-204AC, DO-15, Axial Mounting: Through Hole Categories: Discrete Semiconductor Products Case / Package: DO-15 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - 1N5343B - 854335-1N5343B - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1N5343B
854335-1N5343B
Diodes - Zener - Single - 1N5343B 854335-1N5343B
Manufacturer: EIC discrete Semiconductors Win Source Part Number: 854335-1N5343B Operating Temperature Range: -65°C ~ 200°C (TJ) Features: Zener Diode 7.5 V 5 W ±5% Through Hole DO-15 Package: Reel - TR Package: DO-204AC, DO-15, Axial Mounting: Through Hole Categories: Discrete Semiconductor Products Case / Package: DO-15 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0000

Manufacturer: EIC discrete Semiconductors
Win Source Part Number: 854335-1N5343B
Operating Temperature Range: -65°C ~ 200°C (TJ)
Features: Zener Diode 7.5 V 5 W ±5% Through Hole DO-15
Package: Reel - TR
Package: DO-204AC, DO-15, Axial
Mounting: Through Hole
Categories: Discrete Semiconductor Products
Case / Package: DO-15
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0000

Buy Now
Single Zener Diodes - 1N5343B - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
1N5343B
Single Zener Diodes 1N5343B
DIODE ZENER 7.5V 5W DO15

DIODE ZENER 7.5V 5W DO15

Supplier's Site
Diodes >> Zener Diodes - 1N5343B - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Zener Diodes
1N5343B
Diodes >> Zener Diodes 1N5343B
5W 7.5V DO-15 Zener Diodes ROHS

5W 7.5V DO-15 Zener Diodes ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Zener Diodes Zener Diodes Zener Diodes
Product Number 854335-1N5343B 1N5343B 1N5343B
Product Name Diodes - Zener - Single - 1N5343B Single Zener Diodes Diodes >> Zener Diodes
Package DO-15; DO-15 DO-204AC, DO-15, Axial; DO-15 DO-15
Tj -65 to 200 C (-85 to 392 F) -65 to 200 C (-85 to 392 F)
VZ 7.5 volts 7.5 volts
ZZT 2 ohms 2 ohms
Unlock Full Specs
to access all available technical data