EIC Semiconductor, Inc. 5.6V 5W Zener Diode 1N5339B

Description
DIODE ZENER 5.6V 5W DO15 Product overview: 1N5339B from EIC Semiconductor, Inc. is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.6V, 5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.6V, 5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N5339B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 5.6V 5W DO15 Product overview: 1N5339B from EIC Semiconductor, Inc. is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.6V, 5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.6V, 5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N5339B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5.6V 5W Zener Diode - 287-1N5339B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.6V 5W Zener Diode
287-1N5339B
5.6V 5W Zener Diode 287-1N5339B
DIODE ZENER 5.6V 5W DO15 Product overview: 1N5339B from EIC Semiconductor, Inc. is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.6V, 5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.6V, 5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N5339B can be used for catalog matching and distributor lookup.

DIODE ZENER 5.6V 5W DO15 Product overview: 1N5339B from EIC Semiconductor, Inc. is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.6V, 5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.6V, 5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N5339B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes >> Zener Diodes - 1N5339B - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Zener Diodes
1N5339B
Diodes >> Zener Diodes 1N5339B
5W 5.6V DO-15 Zener Diodes ROHS

5W 5.6V DO-15 Zener Diodes ROHS

Supplier's Site Datasheet
Single Zener Diodes - 1N5339B - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
1N5339B
Single Zener Diodes 1N5339B
DIODE ZENER 5.6V 5W DO15

DIODE ZENER 5.6V 5W DO15

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Zener Diodes Zener Diodes Zener Diodes
Product Number 287-1N5339B 1N5339B 1N5339B
Product Name 5.6V 5W Zener Diode Diodes >> Zener Diodes Single Zener Diodes
Package Tape & Reel (TR) DO-15 DO-204AC, DO-15, Axial; DO-15
RoHS Compliant RoHS RoHS
VZ 5.6 volts 5.6 volts 5.6 volts
ZZT 1 ohms 1 ohms 1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Diodes - Zener - Single - 1N5259B - 905697-1N5259B - Win Source Electronics
Specs
Package DO-35 (DO-204AH)
Tj -65 to 200 C (-85 to 392 F)
View Details
Zener Diodes - 1219593 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage regulator diodes - BZT52-C13X - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
4 suppliers
Voltage Regulator diode (Zener diode) - 1N4469US - Micross Components, Inc.
Specs
IR 0.0500 mA
View Details