EIC SEMICONDUCTOR, INC.
1N4742A -- SINGLE ZENER DIODES
EIC Semiconductor, Inc.
Single Zener Diodes
1N4742A
Description
DIODE ZENER 12V 1W DO41
-
ODG (Origin Data Global)
-
LCSC Electronics Technology (HK) Limited
Datasheet
Description
DIODE ZENER 12V 1W DO41
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Zener Diodes |
Zener Diodes |
|
Product Number
|
1N4742A |
1N4742A |
|
Product Name
|
Single Zener Diodes |
Diodes >> Zener Diodes |
|
Package
|
DO-204AL, DO-41, Axial; DO-41
|
DO-41
|
|
VZ
|
12 volts
|
|
|
ZZT
|
9 ohms
|
|
Unlock Full Specs
to access all available technical data