Zener Diode Single 8.2V 10% 4.5Ohm 1000mW 2-Pin DO-41 Product overview: 1N4738G from EIC Semiconductor, Inc. is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 8.2V, 4.5Ohm, 1000mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 8.2V, 4.5Ohm, 1000mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N4738G can be used for catalog matching and distributor lookup.
Manufacturer: EIC discrete Semiconductors
Win Source Part Number: 1121798-1N4738G
Manufacturer Homepage: www.eicsemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Zener Diodes | Zener Diodes |
| Product Number | 287-1N4738G | 1121798-1N4738G |
| Product Name | 8.2V 4.5Ohm 1000mW Zener Diode | Hard To Find - 1N4738G |
| RoHS Compliant | RoHS |