EIC Semiconductor, Inc. 8.2V 1W Zener Diode 1N4738

Description
DIODE ZENER 8.2V 1W DO41 Product overview: 1N4738 from EIC Semiconductor, Inc. is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 8.2V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 8.2V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N4738 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 8.2V 1W DO41 Product overview: 1N4738 from EIC Semiconductor, Inc. is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 8.2V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 8.2V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N4738 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8.2V 1W Zener Diode - 287-1N4738 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8.2V 1W Zener Diode
287-1N4738
8.2V 1W Zener Diode 287-1N4738
DIODE ZENER 8.2V 1W DO41 Product overview: 1N4738 from EIC Semiconductor, Inc. is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 8.2V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 8.2V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N4738 can be used for catalog matching and distributor lookup.

DIODE ZENER 8.2V 1W DO41 Product overview: 1N4738 from EIC Semiconductor, Inc. is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 8.2V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 8.2V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N4738 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - 1N4738 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
1N4738
Single Zener Diodes 1N4738
DIODE ZENER 8.2V 1W DO41

DIODE ZENER 8.2V 1W DO41

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Zener Diodes Zener Diodes
Product Number 287-1N4738 1N4738
Product Name 8.2V 1W Zener Diode Single Zener Diodes
Package Tape & Reel (TR) DO-204AL, DO-41, Axial; DO-41
RoHS Compliant RoHS
VZ 8.2 volts 8.2 volts
ZZT 4 ohms 4 ohms
Unlock Full Specs
to access all available technical data