Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
RECTIFIERS
EIC SEMICONDUCTOR, INC.
1N4004T/R -- DISCRETE SEMICONDUCTOR PRODUCTS - DIODES - RECTIFIERS
EIC Semiconductor, Inc.
Discrete Semiconductor Products - Diodes - Rectifiers
1N4004T/R
Description
DIODE GEN PURP 400V 1A DO41
Description
DIODE GEN PURP 400V 1A DO41
Suppliers
Company
Product
Description
Supplier Links
Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
1N4004T/R
Discrete Semiconductor Products - Diodes - Rectifiers
1N4004T/R
DIODE GEN PURP 400V 1A DO41
DIODE GEN PURP 400V 1A DO41
Supplier's Site
Technical Specifications
Shenzhen Shengyu Electronics Technology Limited
Product Category
Rectifiers
Product Number
1N4004T/R
Product Name
Discrete Semiconductor Products - Diodes - Rectifiers
Life Cycle Stage
Active
Unlock Full Specs
to access all available technical data
Similar Products
Nexperia B.V.
Dual 100V 0.215A SOT-23 Diode and Rectifier
BAV99/DG,215
Specs
Package
SOT-23
T
j
-65 C (-85 F)
View Details
Fuji Electric Corp. of America
Rectifier Diodes, Type SBD
Model: YA865C06R
Specs
Package
TO-220
I
O
20 amps
V
RRM
60 volts
View Details
Micross Components, Inc.
Rectifier Diode
HR3PF0
Specs
I
FSM
76 amps
I
F
3250 mA
t
rr
300 ns
View Details
Infineon Technologies AG
RF Diodes - BAR 63-05 E6433
BAR 63-05 E6433
Specs
Diode Type
PIN - 1 Pair Common Cathode
Life Cycle Stage
Obsolete(EOL)
Package
PG-SOT23-3
View Details
3
suppliers