Egis Mobile Electric Egis Mobile Electric 8710-1300B XD Series Programmable ACR 8710-1300B

Description
XD Series Flex Relays are available in single, double, and triple variations. Each position in the flexible relay can be used as a normal 500A relay battery disconnect, an automatic charging relay, or even a low voltage disconnect. Available with or without manual override knobs. Egis Mobile Electric 8710-1300B XD Series Programmable ACR Category: Battery Chargers Manufacturer: Egis Bi-Stable Automatic Charging Relay at up to 500A Continuous Current Available with intuitive front facing manual override knob with ability to lock device On or Off for servicing Fully adjustable Open and Close voltage set points support all battery types Supports single & multiple engine installations with Dual Start/Engine isolation inputs Remote On/Off input allows combining batteries during hard starts events Features: Eliminate dead start batteries by sharing the charging on either of two batteries and isolating batteries when no charge sources are present Adjustable On and Off Voltage Settings: Allows sharing start battery energy for auxiliary battery while ensuring engine starting ability Dual Engine Isolation: Selectable input options for protecting sensitive electronics or isolating multiple charging sources to optimize overall system performance LED Status Display: Easy-to-see facing LED indicator provides visual device status Primary Specifications: Ingress Protection: Sealed to IP67/ IP6K9, high temperature rated materials allow mounting anywhere Open Voltage Range: 10 secs from 11.7-12.4VDC to 120 secs from 12.9-13.6VDC Standby Current: 1.3mA Max. Cranking Current: up to 1,500 Termination: Mounting Holes: 1/4" / M6 hardware Terminal Stud Size: M10 x 1.5 stainless steel material Includes: 40-circuit label sheet making circuit and relay identification more convenient Protective cover, protects terminal studs and cables from inadvertent shorts Standard 4 year warranty
Request a Quote Datasheet
Description
XD Series Flex Relays are available in single, double, and triple variations. Each position in the flexible relay can be used as a normal 500A relay battery disconnect, an automatic charging relay, or even a low voltage disconnect. Available with or without manual override knobs. Egis Mobile Electric 8710-1300B XD Series Programmable ACR Category: Battery Chargers Manufacturer: Egis Bi-Stable Automatic Charging Relay at up to 500A Continuous Current Available with intuitive front facing manual override knob with ability to lock device On or Off for servicing Fully adjustable Open and Close voltage set points support all battery types Supports single & multiple engine installations with Dual Start/Engine isolation inputs Remote On/Off input allows combining batteries during hard starts events Features: Eliminate dead start batteries by sharing the charging on either of two batteries and isolating batteries when no charge sources are present Adjustable On and Off Voltage Settings: Allows sharing start battery energy for auxiliary battery while ensuring engine starting ability Dual Engine Isolation: Selectable input options for protecting sensitive electronics or isolating multiple charging sources to optimize overall system performance LED Status Display: Easy-to-see facing LED indicator provides visual device status Primary Specifications: Ingress Protection: Sealed to IP67/ IP6K9, high temperature rated materials allow mounting anywhere Open Voltage Range: 10 secs from 11.7-12.4VDC to 120 secs from 12.9-13.6VDC Standby Current: 1.3mA Max. Cranking Current: up to 1,500 Termination: Mounting Holes: 1/4" / M6 hardware Terminal Stud Size: M10 x 1.5 stainless steel material Includes: 40-circuit label sheet making circuit and relay identification more convenient Protective cover, protects terminal studs and cables from inadvertent shorts Standard 4 year warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Egis Mobile Electric 8710-1300B XD Series Programmable ACR - 82066 - Waytek, Inc.
Chanhassen, MN, United States
Egis Mobile Electric 8710-1300B XD Series Programmable ACR
82066
Egis Mobile Electric 8710-1300B XD Series Programmable ACR 82066
XD Series Flex Relays are available in single, double, and triple variations. Each position in the flexible relay can be used as a normal 500A relay battery disconnect, an automatic charging relay, or even a low voltage disconnect. Available with or without manual override knobs. Egis Mobile Electric 8710-1300B XD Series Programmable ACR Category: Battery Chargers Manufacturer: Egis Bi-Stable Automatic Charging Relay at up to 500A Continuous Current Available with intuitive front facing manual override knob with ability to lock device On or Off for servicing Fully adjustable Open and Close voltage set points support all battery types Supports single & multiple engine installations with Dual Start/Engine isolation inputs Remote On/Off input allows combining batteries during hard starts events Features: Eliminate dead start batteries by sharing the charging on either of two batteries and isolating batteries when no charge sources are present Adjustable On and Off Voltage Settings: Allows sharing start battery energy for auxiliary battery while ensuring engine starting ability Dual Engine Isolation: Selectable input options for protecting sensitive electronics or isolating multiple charging sources to optimize overall system performance LED Status Display: Easy-to-see facing LED indicator provides visual device status Primary Specifications: Ingress Protection: Sealed to IP67/ IP6K9, high temperature rated materials allow mounting anywhere Open Voltage Range: 10 secs from 11.7-12.4VDC to 120 secs from 12.9-13.6VDC Standby Current: 1.3mA Max. Cranking Current: up to 1,500 Termination: Mounting Holes: 1/4" / M6 hardware Terminal Stud Size: M10 x 1.5 stainless steel material Includes: 40-circuit label sheet making circuit and relay identification more convenient Protective cover, protects terminal studs and cables from inadvertent shorts Standard 4 year warranty

XD Series Flex Relays are available in single, double, and triple variations. Each position in the flexible relay can be used as a normal 500A relay battery disconnect, an automatic charging relay, or even a low voltage disconnect. Available with or without manual override knobs.

  • Egis Mobile Electric 8710-1300B XD Series Programmable ACR
  • Category: Battery Chargers
  • Manufacturer: Egis
  • Bi-Stable Automatic Charging Relay at up to 500A Continuous Current
  • Available with intuitive front facing manual override knob with ability to lock device On or Off for servicing
  • Fully adjustable Open and Close voltage set points support all battery types
  • Supports single & multiple engine installations with Dual Start/Engine isolation inputs
  • Remote On/Off input allows combining batteries during hard starts events

Features:

  • Eliminate dead start batteries by sharing the charging on either of two batteries and isolating batteries when no charge sources are present
  • Adjustable On and Off Voltage Settings: Allows sharing start battery energy for auxiliary battery while ensuring engine starting ability
  • Dual Engine Isolation: Selectable input options for protecting sensitive electronics or isolating multiple charging sources to optimize overall system performance
  • LED Status Display: Easy-to-see facing LED indicator provides visual device status

Primary Specifications:

  • Ingress Protection: Sealed to IP67/ IP6K9, high temperature rated materials allow mounting anywhere
  • Open Voltage Range: 10 secs from 11.7-12.4VDC to 120 secs from 12.9-13.6VDC
  • Standby Current: 1.3mA
  • Max. Cranking Current: up to 1,500

Termination:

  • Mounting Holes: 1/4" / M6 hardware
  • Terminal Stud Size: M10 x 1.5 stainless steel material

Includes:

  • 40-circuit label sheet making circuit and relay identification more convenient
  • Protective cover, protects terminal studs and cables from inadvertent shorts
  • Standard 4 year warranty
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Disconnect Switches
Product Number 82066
Product Name Egis Mobile Electric 8710-1300B XD Series Programmable ACR
Power DC
Unlock Full Specs
to access all available technical data

Similar Products