Egis Mobile Electric Egis Mobile Electric 8700B, XD Series Battery Disconnect Switch w/ Contactor, 500A, 12VDC 8700B

Description
Egis Mobile Electric 8700B, XD Series Battery Disconnect Switch w/ Contactor Category: Battery Disconnects Manufacturer: Egis Series: XD Series Fully Sealed Enclosure with Goretex Pressure Regulation Vent for Maximum Robustness Removable Cover Protects Power Input and Output Terminals Integrate the XD Battery Disconnect easily with XD Series FLEX/ACR/LVD relays via using optional 82064 Link and 82063 Cross Link Busbars bars for easy integration with other Single, Dual or Triple Circuit XD relays Designed Surface Mount Form Factor Simplifies Switch Mounting and Battery Cable Assembly 500 Amp Continuous Capability in a 40% Smaller Footprint Utilizing 30% Less Depth From the Mounting Surface Color Coded ON/OFF Positions and Bright Yellow Knob Ensures Rapid/Safe Operation Ingress Protection: Sealed to IP67/ IP6K9, high temperature rated materials allow mounting anywhere Input Voltage Range: 8-36VDC Max Continuous Current: 500A Max Cranking Current: 1,500A Contact Material: Silver Alloy Terminal Stud Size: M10 Includes: 40-circuit label sheet making circuit and relay identification more convenient Protective Cover, protects terminal studs and cables from inadvertent shorts Standard 4 year warranty
Request a Quote Datasheet
Description
Egis Mobile Electric 8700B, XD Series Battery Disconnect Switch w/ Contactor Category: Battery Disconnects Manufacturer: Egis Series: XD Series Fully Sealed Enclosure with Goretex Pressure Regulation Vent for Maximum Robustness Removable Cover Protects Power Input and Output Terminals Integrate the XD Battery Disconnect easily with XD Series FLEX/ACR/LVD relays via using optional 82064 Link and 82063 Cross Link Busbars bars for easy integration with other Single, Dual or Triple Circuit XD relays Designed Surface Mount Form Factor Simplifies Switch Mounting and Battery Cable Assembly 500 Amp Continuous Capability in a 40% Smaller Footprint Utilizing 30% Less Depth From the Mounting Surface Color Coded ON/OFF Positions and Bright Yellow Knob Ensures Rapid/Safe Operation Ingress Protection: Sealed to IP67/ IP6K9, high temperature rated materials allow mounting anywhere Input Voltage Range: 8-36VDC Max Continuous Current: 500A Max Cranking Current: 1,500A Contact Material: Silver Alloy Terminal Stud Size: M10 Includes: 40-circuit label sheet making circuit and relay identification more convenient Protective Cover, protects terminal studs and cables from inadvertent shorts Standard 4 year warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Egis Mobile Electric 8700B, XD Series Battery Disconnect Switch w/ Contactor, 500A, 12VDC - 82062 - Waytek, Inc.
Chanhassen, MN, United States
Egis Mobile Electric 8700B, XD Series Battery Disconnect Switch w/ Contactor, 500A, 12VDC
82062
Egis Mobile Electric 8700B, XD Series Battery Disconnect Switch w/ Contactor, 500A, 12VDC 82062
Egis Mobile Electric 8700B, XD Series Battery Disconnect Switch w/ Contactor Category: Battery Disconnects Manufacturer: Egis Series: XD Series Fully Sealed Enclosure with Goretex Pressure Regulation Vent for Maximum Robustness Removable Cover Protects Power Input and Output Terminals Integrate the XD Battery Disconnect easily with XD Series FLEX/ACR/LVD relays via using optional 82064 Link and 82063 Cross Link Busbars bars for easy integration with other Single, Dual or Triple Circuit XD relays Designed Surface Mount Form Factor Simplifies Switch Mounting and Battery Cable Assembly 500 Amp Continuous Capability in a 40% Smaller Footprint Utilizing 30% Less Depth From the Mounting Surface Color Coded ON/OFF Positions and Bright Yellow Knob Ensures Rapid/Safe Operation Ingress Protection: Sealed to IP67/ IP6K9, high temperature rated materials allow mounting anywhere Input Voltage Range: 8-36VDC Max Continuous Current: 500A Max Cranking Current: 1,500A Contact Material: Silver Alloy Terminal Stud Size: M10 Includes: 40-circuit label sheet making circuit and relay identification more convenient Protective Cover, protects terminal studs and cables from inadvertent shorts Standard 4 year warranty
  • Egis Mobile Electric 8700B, XD Series Battery Disconnect Switch w/ Contactor
  • Category: Battery Disconnects
  • Manufacturer: Egis
  • Series: XD Series
  • Fully Sealed Enclosure with Goretex Pressure Regulation Vent for Maximum Robustness
  • Removable Cover Protects Power Input and Output Terminals
  • Integrate the XD Battery Disconnect easily with XD Series FLEX/ACR/LVD relays via using optional 82064 Link and 82063 Cross Link Busbars bars for easy integration with other Single, Dual or Triple Circuit XD relays
  • Designed Surface Mount Form Factor Simplifies Switch Mounting and Battery Cable Assembly
  • 500 Amp Continuous Capability in a 40% Smaller Footprint Utilizing 30% Less Depth From the Mounting Surface
  • Color Coded ON/OFF Positions and Bright Yellow Knob Ensures Rapid/Safe Operation
  • Ingress Protection: Sealed to IP67/ IP6K9, high temperature rated materials allow mounting anywhere
  • Input Voltage Range: 8-36VDC
  • Max Continuous Current: 500A
  • Max Cranking Current: 1,500A
  • Contact Material: Silver Alloy
  • Terminal Stud Size: M10
  • Includes:
    • 40-circuit label sheet making circuit and relay identification more convenient
    • Protective Cover, protects terminal studs and cables from inadvertent shorts
    • Standard 4 year warranty
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Disconnect Switches
Product Number 82062
Product Name Egis Mobile Electric 8700B, XD Series Battery Disconnect Switch w/ Contactor, 500A, 12VDC
Power DC
Unlock Full Specs
to access all available technical data

Similar Products

Disconnect Switch - 1494U-C24 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Motor Disconnect Switches - KET416UL - Altech Corp.
Specs
Current Rating 40 amps
Operating Voltage 600 volts
Horsepower Rating 10 HP
View Details
S134 - Emergency disconnect switch for industrial trucks -  - Schaltbau GmbH
Specs
Power DC
Current Rating 250 to 300 amps
Operating Voltage 100 volts
View Details
Isolator Switches - 149990 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power AC; DC
Phase Three Phase
Mounting Style Panel; Panel mount
View Details