Egis Mobile Electric Egis Mobile Electric 8401B Sealed Break Out Box, 2x6 Circuits + M6 I/O 8401B

Description
Replace unreliable butt splices and exposed space consuming terminal blocks Egis Mobile Electric 8401B Sealed Break Out Box Category: Power Splitters Manufacturer: Egis Mobile Electric Sealed solution for ground return collection and signals for power distribution Two groups of 6 circuits each, one connected to high-amp M6 terminals Ignition Protected; safe to install in enclosed spaces Sealed plug reduces installation time, overall costs, and points of potential failure; optional output busbar easily connects to RT or CT Fuse Block Series Ingress Protection: IP67/IP69K Recommended cable size: 2/0 Operating Temperature Range: -40°F (-40°C) to 257°F (125°C) 12-Position Mating Connector and Harnesses sold separately - see item 82020
Request a Quote
Description
Replace unreliable butt splices and exposed space consuming terminal blocks Egis Mobile Electric 8401B Sealed Break Out Box Category: Power Splitters Manufacturer: Egis Mobile Electric Sealed solution for ground return collection and signals for power distribution Two groups of 6 circuits each, one connected to high-amp M6 terminals Ignition Protected; safe to install in enclosed spaces Sealed plug reduces installation time, overall costs, and points of potential failure; optional output busbar easily connects to RT or CT Fuse Block Series Ingress Protection: IP67/IP69K Recommended cable size: 2/0 Operating Temperature Range: -40°F (-40°C) to 257°F (125°C) 12-Position Mating Connector and Harnesses sold separately - see item 82020
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Egis Mobile Electric 8401B Sealed Break Out Box, 2x6 Circuits + M6 I/O - 82035 - Waytek, Inc.
Chanhassen, MN, United States
Egis Mobile Electric 8401B Sealed Break Out Box, 2x6 Circuits + M6 I/O
82035
Egis Mobile Electric 8401B Sealed Break Out Box, 2x6 Circuits + M6 I/O 82035
Replace unreliable butt splices and exposed space consuming terminal blocks Egis Mobile Electric 8401B Sealed Break Out Box Category: Power Splitters Manufacturer: Egis Mobile Electric Sealed solution for ground return collection and signals for power distribution Two groups of 6 circuits each, one connected to high-amp M6 terminals Ignition Protected; safe to install in enclosed spaces Sealed plug reduces installation time, overall costs, and points of potential failure; optional output busbar easily connects to RT or CT Fuse Block Series Ingress Protection: IP67/IP69K Recommended cable size: 2/0 Operating Temperature Range: -40°F (-40°C) to 257°F (125°C) 12-Position Mating Connector and Harnesses sold separately - see item 82020

Replace unreliable butt splices and exposed space consuming terminal blocks

  • Egis Mobile Electric 8401B Sealed Break Out Box
  • Category: Power Splitters
  • Manufacturer: Egis Mobile Electric
  • Sealed solution for ground return collection and signals for power distribution
  • Two groups of 6 circuits each, one connected to high-amp M6 terminals
  • Ignition Protected; safe to install in enclosed spaces
  • Sealed plug reduces installation time, overall costs, and points of potential failure; optional output busbar easily connects to RT or CT Fuse Block Series
  • Ingress Protection: IP67/IP69K
  • Recommended cable size: 2/0
  • Operating Temperature Range: -40°F (-40°C) to 257°F (125°C)
  • 12-Position Mating Connector and Harnesses sold separately - see item 82020
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Terminal Blocks
Product Number 82035
Product Name Egis Mobile Electric 8401B Sealed Break Out Box, 2x6 Circuits + M6 I/O
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2841.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 16 AWG
View Details
Actuator terminal block - 2000-5317/101-000 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers