Egis Mobile Electric Egis Mobile Electric 8030B, RT Screw Terminal, 12-Circuit Ground Busbar, Dual Level 8030B

Description
Seamlessly integrates with RT Fuse Blocks. Can be installed individually on its own, or assembled to the end of a 6, 12, or 18-position RT Series Fuse Block for a more compact overall footprint. Egis Mobile Electric 8030B, RT Screw Terminal Category: Fuse Blocks Manufacturer: Egis Mobile Electric All attachment hardware is constructed of stainless steel with self-locking mechanisms for long lasting installation Plated copper alloy busbar conductor withstands corrosion and maximizes conductivity Engineering grade composite insulator supports high-temperature application exposure, such as engine compartments Output Terminal Connection: M4 Number of Positions: 12 RT Series Fuse Blocks sold separately
Request a Quote
Description
Seamlessly integrates with RT Fuse Blocks. Can be installed individually on its own, or assembled to the end of a 6, 12, or 18-position RT Series Fuse Block for a more compact overall footprint. Egis Mobile Electric 8030B, RT Screw Terminal Category: Fuse Blocks Manufacturer: Egis Mobile Electric All attachment hardware is constructed of stainless steel with self-locking mechanisms for long lasting installation Plated copper alloy busbar conductor withstands corrosion and maximizes conductivity Engineering grade composite insulator supports high-temperature application exposure, such as engine compartments Output Terminal Connection: M4 Number of Positions: 12 RT Series Fuse Blocks sold separately
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Egis Mobile Electric 8030B, RT Screw Terminal, 12-Circuit Ground Busbar, Dual Level - 82027 - Waytek, Inc.
Chanhassen, MN, United States
Egis Mobile Electric 8030B, RT Screw Terminal, 12-Circuit Ground Busbar, Dual Level
82027
Egis Mobile Electric 8030B, RT Screw Terminal, 12-Circuit Ground Busbar, Dual Level 82027
Seamlessly integrates with RT Fuse Blocks. Can be installed individually on its own, or assembled to the end of a 6, 12, or 18-position RT Series Fuse Block for a more compact overall footprint. Egis Mobile Electric 8030B, RT Screw Terminal Category: Fuse Blocks Manufacturer: Egis Mobile Electric All attachment hardware is constructed of stainless steel with self-locking mechanisms for long lasting installation Plated copper alloy busbar conductor withstands corrosion and maximizes conductivity Engineering grade composite insulator supports high-temperature application exposure, such as engine compartments Output Terminal Connection: M4 Number of Positions: 12 RT Series Fuse Blocks sold separately

Seamlessly integrates with RT Fuse Blocks. Can be installed individually on its own, or assembled to the end of a 6, 12, or 18-position RT Series Fuse Block for a more compact overall footprint.

  • Egis Mobile Electric 8030B, RT Screw Terminal
  • Category: Fuse Blocks
  • Manufacturer: Egis Mobile Electric
  • All attachment hardware is constructed of stainless steel with self-locking mechanisms for long lasting installation
  • Plated copper alloy busbar conductor withstands corrosion and maximizes conductivity
  • Engineering grade composite insulator supports high-temperature application exposure, such as engine compartments
  • Output Terminal Connection: M4
  • Number of Positions: 12
  • RT Series Fuse Blocks sold separately
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Busbars and Busways
Product Number 82027
Product Name Egis Mobile Electric 8030B, RT Screw Terminal, 12-Circuit Ground Busbar, Dual Level
Voltage Configuration Other
Unlock Full Specs
to access all available technical data

Similar Products

Second Phase Busbar with 1/2 Pole Spacing - 2P25U3H/32 - Altech Corp.
Specs
Busbar Type Single Conductor
Busbar (Conductor) Material Copper
Voltage Configuration Other
View Details
Bus Bar Mounting - BKW - Isabellenhutte USA
Isabellenhutte USA
Specs
Busbar (Conductor) Material Copper
View Details
Busbars - 8496272 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amp Rating 100 amps
View Details
Busbars & Terminals - 1599298-1 - TE Connectivity
Specs
Busbar Type Single Conductor
View Details