Egis Mobile Electric Egis Mobile Electric 8029B, RT Fuse Block 12-Position, ATO/ATC with LED Indication & Clear Cover 8029B

Description
Egis Mobile Electric 8029B, RT Fuse Block Category: Fuse Blocks Manufacturer: Egis Mobile Electric Blown fuse LEDs indication for speed correction of system faults, improve ability to remotely diagnose customer issues Designed with stainless steel self-locking hardware and optional weather-proof labels in standard options Supports SAE Circuit Protection Standards Use with ATO/ATC blade fuses Input Terminal Size: M5 Recommended Input Wire Size: 6 Ga. Recommended Output Wire Size: 10 Ga. Clear insulating cover designed for water and dust proofing Maximum Current: 100A Maximum Current Per Circuit: 30A
Request a Quote Datasheet
Description
Egis Mobile Electric 8029B, RT Fuse Block Category: Fuse Blocks Manufacturer: Egis Mobile Electric Blown fuse LEDs indication for speed correction of system faults, improve ability to remotely diagnose customer issues Designed with stainless steel self-locking hardware and optional weather-proof labels in standard options Supports SAE Circuit Protection Standards Use with ATO/ATC blade fuses Input Terminal Size: M5 Recommended Input Wire Size: 6 Ga. Recommended Output Wire Size: 10 Ga. Clear insulating cover designed for water and dust proofing Maximum Current: 100A Maximum Current Per Circuit: 30A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Egis Mobile Electric 8029B, RT Fuse Block 12-Position, ATO/ATC with LED Indication & Clear Cover - 82026 - Waytek, Inc.
Chanhassen, MN, United States
Egis Mobile Electric 8029B, RT Fuse Block 12-Position, ATO/ATC with LED Indication & Clear Cover
82026
Egis Mobile Electric 8029B, RT Fuse Block 12-Position, ATO/ATC with LED Indication & Clear Cover 82026
Egis Mobile Electric 8029B, RT Fuse Block Category: Fuse Blocks Manufacturer: Egis Mobile Electric Blown fuse LEDs indication for speed correction of system faults, improve ability to remotely diagnose customer issues Designed with stainless steel self-locking hardware and optional weather-proof labels in standard options Supports SAE Circuit Protection Standards Use with ATO/ATC blade fuses Input Terminal Size: M5 Recommended Input Wire Size: 6 Ga. Recommended Output Wire Size: 10 Ga. Clear insulating cover designed for water and dust proofing Maximum Current: 100A Maximum Current Per Circuit: 30A
  • Egis Mobile Electric 8029B, RT Fuse Block
  • Category: Fuse Blocks
  • Manufacturer: Egis Mobile Electric
  • Blown fuse LEDs indication for speed correction of system faults, improve ability to remotely diagnose customer issues
  • Designed with stainless steel self-locking hardware and optional weather-proof labels in standard options
  • Supports SAE Circuit Protection Standards
  • Use with ATO/ATC blade fuses
  • Input Terminal Size: M5
  • Recommended Input Wire Size: 6 Ga.
  • Recommended Output Wire Size: 10 Ga.
  • Clear insulating cover designed for water and dust proofing
  • Maximum Current: 100A
  • Maximum Current Per Circuit: 30A
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Fuses
Product Number 82026
Product Name Egis Mobile Electric 8029B, RT Fuse Block 12-Position, ATO/ATC with LED Indication & Clear Cover
Features Indicating
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Quick Acting 2A - 81411501 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Fuse - fuse - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details
Fuse - 282-458 - WAGO
Specs
Rated Voltage 240 volts
Rated Current 10 amps
View Details
3 suppliers
TF16VN Chip Current Fuses for Automotive -  - KOA Speer Electronics, Inc.
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
Operating Temperature 125 C (257 F)
View Details