Egis Mobile Electric Egis Mobile Electric 8025B, RT Fuse Block, 6-Position, with Ground, LED Indication & Clear Cover 8025B

Description
Egis Mobile Electric 8025B, RT Fuse Block Category: Fuse Blocks Manufacturer: Egis Mobile Electric Blown Fuse LEDS indication for speed correction of system faults, improve ability to diagnose customer issues remotely Designed with stainless steel self-locking hardware and optional weather-proof labels in standard options Supports SAE Circuit Protection Standards Included ground block section can separated from fuse block section affording increased deployment options for challenging installations Use with ATO/ATC blade fuses Input Terminal Size: M5 Output Terminal Size: M4 Recommended Input Wire Size: 6 Ga. Recommended Output Wire Size: 10 Ga. Clear insulating cover designed for water and dust proofing Maximum Current: 100A Maximum Current Per Circuit: 30A
Request a Quote Datasheet
Description
Egis Mobile Electric 8025B, RT Fuse Block Category: Fuse Blocks Manufacturer: Egis Mobile Electric Blown Fuse LEDS indication for speed correction of system faults, improve ability to diagnose customer issues remotely Designed with stainless steel self-locking hardware and optional weather-proof labels in standard options Supports SAE Circuit Protection Standards Included ground block section can separated from fuse block section affording increased deployment options for challenging installations Use with ATO/ATC blade fuses Input Terminal Size: M5 Output Terminal Size: M4 Recommended Input Wire Size: 6 Ga. Recommended Output Wire Size: 10 Ga. Clear insulating cover designed for water and dust proofing Maximum Current: 100A Maximum Current Per Circuit: 30A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Egis Mobile Electric 8025B, RT Fuse Block, 6-Position, with Ground, LED Indication & Clear Cover - 82023 - Waytek, Inc.
Chanhassen, MN, United States
Egis Mobile Electric 8025B, RT Fuse Block, 6-Position, with Ground, LED Indication & Clear Cover
82023
Egis Mobile Electric 8025B, RT Fuse Block, 6-Position, with Ground, LED Indication & Clear Cover 82023
Egis Mobile Electric 8025B, RT Fuse Block Category: Fuse Blocks Manufacturer: Egis Mobile Electric Blown Fuse LEDS indication for speed correction of system faults, improve ability to diagnose customer issues remotely Designed with stainless steel self-locking hardware and optional weather-proof labels in standard options Supports SAE Circuit Protection Standards Included ground block section can separated from fuse block section affording increased deployment options for challenging installations Use with ATO/ATC blade fuses Input Terminal Size: M5 Output Terminal Size: M4 Recommended Input Wire Size: 6 Ga. Recommended Output Wire Size: 10 Ga. Clear insulating cover designed for water and dust proofing Maximum Current: 100A Maximum Current Per Circuit: 30A
  • Egis Mobile Electric 8025B, RT Fuse Block
  • Category: Fuse Blocks
  • Manufacturer: Egis Mobile Electric
  • Blown Fuse LEDS indication for speed correction of system faults, improve ability to diagnose customer issues remotely
  • Designed with stainless steel self-locking hardware and optional weather-proof labels in standard options
  • Supports SAE Circuit Protection Standards
  • Included ground block section can separated from fuse block section affording increased deployment options for challenging installations
  • Use with ATO/ATC blade fuses
  • Input Terminal Size: M5
  • Output Terminal Size: M4
  • Recommended Input Wire Size: 6 Ga.
  • Recommended Output Wire Size: 10 Ga.
  • Clear insulating cover designed for water and dust proofing
  • Maximum Current: 100A
  • Maximum Current Per Circuit: 30A
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Fuses
Product Number 82023
Product Name Egis Mobile Electric 8025B, RT Fuse Block, 6-Position, with Ground, LED Indication & Clear Cover
Features Indicating
Unlock Full Specs
to access all available technical data

Similar Products