Egis Mobile Electric Egis Mobile Electric 7612B Automatic Charging Relay Plus Triple Battery, 2x80A 7612B

Description
Adjustable open and close voltage any battery while providing flexibility to prioritize engine and/or auxiliary batteries during charge and discharge situations. Egis Mobile Electric 7612B Automatic Charging Relay Category: Battery Chargers Manufacturer: Egis Mobile Electric Supports multiple engines or independent charge systems by incorporating two independent start or engine isolation inputs to allow charge sources when both are active to maximize charging performance Optional low voltage lockout protects from connecting into shorted cell battery Features start assist, which will allow the auxiliary batter to assist the starting battery when needed Eliminates dead start batteries by sharing charging on either of two batteries and isolating batteries when no charge source is present Start assist input option to ensure maximum cranking amps available by allowing manually connecting to batteries via remote switch Dual battery and triple battery Off State Current Draw: 1.5mA Nominal Voltage Range: 12VDC ACR Closing Voltage Range: 12.9-13.4VDC ACR Open Voltage Range: 12.2-12.8VDC Connector harness included
Request a Quote Datasheet
Description
Adjustable open and close voltage any battery while providing flexibility to prioritize engine and/or auxiliary batteries during charge and discharge situations. Egis Mobile Electric 7612B Automatic Charging Relay Category: Battery Chargers Manufacturer: Egis Mobile Electric Supports multiple engines or independent charge systems by incorporating two independent start or engine isolation inputs to allow charge sources when both are active to maximize charging performance Optional low voltage lockout protects from connecting into shorted cell battery Features start assist, which will allow the auxiliary batter to assist the starting battery when needed Eliminates dead start batteries by sharing charging on either of two batteries and isolating batteries when no charge source is present Start assist input option to ensure maximum cranking amps available by allowing manually connecting to batteries via remote switch Dual battery and triple battery Off State Current Draw: 1.5mA Nominal Voltage Range: 12VDC ACR Closing Voltage Range: 12.9-13.4VDC ACR Open Voltage Range: 12.2-12.8VDC Connector harness included
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Egis Mobile Electric 7612B Automatic Charging Relay Plus Triple Battery, 2x80A - 82004 - Waytek, Inc.
Chanhassen, MN, United States
Egis Mobile Electric 7612B Automatic Charging Relay Plus Triple Battery, 2x80A
82004
Egis Mobile Electric 7612B Automatic Charging Relay Plus Triple Battery, 2x80A 82004
Adjustable open and close voltage any battery while providing flexibility to prioritize engine and/or auxiliary batteries during charge and discharge situations. Egis Mobile Electric 7612B Automatic Charging Relay Category: Battery Chargers Manufacturer: Egis Mobile Electric Supports multiple engines or independent charge systems by incorporating two independent start or engine isolation inputs to allow charge sources when both are active to maximize charging performance Optional low voltage lockout protects from connecting into shorted cell battery Features start assist, which will allow the auxiliary batter to assist the starting battery when needed Eliminates dead start batteries by sharing charging on either of two batteries and isolating batteries when no charge source is present Start assist input option to ensure maximum cranking amps available by allowing manually connecting to batteries via remote switch Dual battery and triple battery Off State Current Draw: 1.5mA Nominal Voltage Range: 12VDC ACR Closing Voltage Range: 12.9-13.4VDC ACR Open Voltage Range: 12.2-12.8VDC Connector harness included

Adjustable open and close voltage any battery while providing flexibility to prioritize engine and/or auxiliary batteries during charge and discharge situations.

  • Egis Mobile Electric 7612B Automatic Charging Relay
  • Category: Battery Chargers
  • Manufacturer: Egis Mobile Electric
  • Supports multiple engines or independent charge systems by incorporating two independent start or engine isolation inputs to allow charge sources when both are active to maximize charging performance
  • Optional low voltage lockout protects from connecting into shorted cell battery
  • Features start assist, which will allow the auxiliary batter to assist the starting battery when needed
  • Eliminates dead start batteries by sharing charging on either of two batteries and isolating batteries when no charge source is present
  • Start assist input option to ensure maximum cranking amps available by allowing manually connecting to batteries via remote switch
  • Dual battery and triple battery
  • Off State Current Draw: 1.5mA
  • Nominal Voltage Range: 12VDC
  • ACR Closing Voltage Range: 12.9-13.4VDC
  • ACR Open Voltage Range: 12.2-12.8VDC
  • Connector harness included
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Protective Relays and Monitoring Relays
Product Number 82004
Product Name Egis Mobile Electric 7612B Automatic Charging Relay Plus Triple Battery, 2x80A
Unlock Full Specs
to access all available technical data

Similar Products

Type 55.32 - General purpose relay 10A - 553290480074 - Finder S.p.A. con unico socio
Specs
Approvals ENEC, EAC-1, LLOYD, CSA, CE-2, cRUus, VDE, ukca, CCC-1, RUSSIAN-MARITME-REGISTER-OF-SHIPPING, RINA
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
TO-5/.100 Grid Relays - 1-1617573-3 - TE Connectivity
Specs
Approvals Not Yet Reviewed for EU ELV
Operating Temp -85 to 257 F (-65 to 125 C)
View Details
Guardmaster Safety Relay Expand Module - 440R-EM4R2 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
2 suppliers
Standstill monitors and time relays - Included in standard version - SSW 303HV - SSW303HV-2S -  - Schmersal Inc.
Specs
Approvals EN IEC 60204-1 EN IEC 60947-1 EN IEC 60947-5-1 EN IEC 60947-5-3 EN IEC 60947-5-5 EN IEC 61508 EN IEC 62061 EN ISO 13849-1
Operating Temp -13 to 131 F (-25 to 55 C)
View Details