Egis Mobile Electric Egis Mobile Electric 7610B Automatic Charging Relay, 160A, 12VDC 7610B

Description
Adjustable open and close voltage any battery while providing flexibility to prioritize engine and/or auxiliary batteries during charge and discharge situations. Egis Mobile Electric 7610B Automatic Charging Relay Category: Battery Chargers Manufacturer: Egis Mobile Electric Supports multiple engines or independent charge systems by incorporating two independent start or engine isolation inputs to allow charge sources when both are active to maximize charging performance Optional low voltage lockout protects from connecting into shorted cell battery Features start assist, which will allow the auxiliary battery to assist the starting battery when needed Eliminates dead start batteries by sharing charging on either of two batteries and isolating batteries when no charge source is present Start assist input option to ensure maximum cranking amps available by allowing manually connecting to batteries via remote switch Off State Current Draw: 1.5mA Dual battery ACR Closing Voltage Range: 12.9-13.6VDC ACR Open Voltage Range: 12.1-12.8VDC Connector harness included
Request a Quote Datasheet
Description
Adjustable open and close voltage any battery while providing flexibility to prioritize engine and/or auxiliary batteries during charge and discharge situations. Egis Mobile Electric 7610B Automatic Charging Relay Category: Battery Chargers Manufacturer: Egis Mobile Electric Supports multiple engines or independent charge systems by incorporating two independent start or engine isolation inputs to allow charge sources when both are active to maximize charging performance Optional low voltage lockout protects from connecting into shorted cell battery Features start assist, which will allow the auxiliary battery to assist the starting battery when needed Eliminates dead start batteries by sharing charging on either of two batteries and isolating batteries when no charge source is present Start assist input option to ensure maximum cranking amps available by allowing manually connecting to batteries via remote switch Off State Current Draw: 1.5mA Dual battery ACR Closing Voltage Range: 12.9-13.6VDC ACR Open Voltage Range: 12.1-12.8VDC Connector harness included
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Egis Mobile Electric 7610B Automatic Charging Relay, 160A, 12VDC - 82003 - Waytek, Inc.
Chanhassen, MN, United States
Egis Mobile Electric 7610B Automatic Charging Relay, 160A, 12VDC
82003
Egis Mobile Electric 7610B Automatic Charging Relay, 160A, 12VDC 82003
Adjustable open and close voltage any battery while providing flexibility to prioritize engine and/or auxiliary batteries during charge and discharge situations. Egis Mobile Electric 7610B Automatic Charging Relay Category: Battery Chargers Manufacturer: Egis Mobile Electric Supports multiple engines or independent charge systems by incorporating two independent start or engine isolation inputs to allow charge sources when both are active to maximize charging performance Optional low voltage lockout protects from connecting into shorted cell battery Features start assist, which will allow the auxiliary battery to assist the starting battery when needed Eliminates dead start batteries by sharing charging on either of two batteries and isolating batteries when no charge source is present Start assist input option to ensure maximum cranking amps available by allowing manually connecting to batteries via remote switch Off State Current Draw: 1.5mA Dual battery ACR Closing Voltage Range: 12.9-13.6VDC ACR Open Voltage Range: 12.1-12.8VDC Connector harness included

Adjustable open and close voltage any battery while providing flexibility to prioritize engine and/or auxiliary batteries during charge and discharge situations.

  • Egis Mobile Electric 7610B Automatic Charging Relay
  • Category: Battery Chargers
  • Manufacturer: Egis Mobile Electric
  • Supports multiple engines or independent charge systems by incorporating two independent start or engine isolation inputs to allow charge sources when both are active to maximize charging performance
  • Optional low voltage lockout protects from connecting into shorted cell battery
  • Features start assist, which will allow the auxiliary battery to assist the starting battery when needed
  • Eliminates dead start batteries by sharing charging on either of two batteries and isolating batteries when no charge source is present
  • Start assist input option to ensure maximum cranking amps available by allowing manually connecting to batteries via remote switch
  • Off State Current Draw: 1.5mA
  • Dual battery
  • ACR Closing Voltage Range: 12.9-13.6VDC
  • ACR Open Voltage Range: 12.1-12.8VDC
  • Connector harness included
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Battery Chargers
Product Number 82003
Product Name Egis Mobile Electric 7610B Automatic Charging Relay, 160A, 12VDC
Approval REACH Compliant
Unlock Full Specs
to access all available technical data

Similar Products

AIM Extensions Modules - Multi Battery Charging Station ( White) - Advantech
Specs
Charger Type Multi-Bank Charger; Computer/Mobile; Medical
Display LEDs
View Details
Lithium SAFEFlex Chargers | FBC Series - FBC-3002 - Green Cubes Technology
Specs
Charger Type Automotive / Electrical Vehicle
Power Source DC
Current 300.0 amps
View Details
EXTERNAL BATTERY CHARGERS FA10010 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Power Source AC
Input Voltage 230 volts
Current 12.0 amps
View Details
1-slot charging station - 1-charging-station-sp9ex-sc9ex - BARTEC
Specs
Charger Type Industrial / Plant Automation and Control
Operating Temperature -18 to 7 C (0 to 45 F)
Input Voltage 24 volts
View Details