Egis Mobile Electric Egis Mobile Electric 7422B Dual Output Relay, 2x80A, 12VDC 7422B

Description
Supports Simple Battery Charge Management if connected to an engine ignition line. Can also support simple electrical system connect/disconnect when connected to ignition line. Egis Mobile Electric 7422B Dual Output Relay Category: Battery Chargers Manufacturer: Egis Mobile Electric Connect to ignition signal for simple battery charge management between two batteries Integral diode suppression to reduce voltage spikes during switching Stainless steel self-locking hardware Input Stud Size: M6 Terminals Mounting Holes: Accepts M4 / #8 Mounting Screws Sealed Molex 4 Position MX-150 plug harness included Maximum Current: 80A Per Circuit Maximum Current Per Circuit: 120A
Request a Quote Datasheet
Description
Supports Simple Battery Charge Management if connected to an engine ignition line. Can also support simple electrical system connect/disconnect when connected to ignition line. Egis Mobile Electric 7422B Dual Output Relay Category: Battery Chargers Manufacturer: Egis Mobile Electric Connect to ignition signal for simple battery charge management between two batteries Integral diode suppression to reduce voltage spikes during switching Stainless steel self-locking hardware Input Stud Size: M6 Terminals Mounting Holes: Accepts M4 / #8 Mounting Screws Sealed Molex 4 Position MX-150 plug harness included Maximum Current: 80A Per Circuit Maximum Current Per Circuit: 120A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Egis Mobile Electric 7422B Dual Output Relay, 2x80A, 12VDC - 82045 - Waytek, Inc.
Chanhassen, MN, United States
Egis Mobile Electric 7422B Dual Output Relay, 2x80A, 12VDC
82045
Egis Mobile Electric 7422B Dual Output Relay, 2x80A, 12VDC 82045
Supports Simple Battery Charge Management if connected to an engine ignition line. Can also support simple electrical system connect/disconnect when connected to ignition line. Egis Mobile Electric 7422B Dual Output Relay Category: Battery Chargers Manufacturer: Egis Mobile Electric Connect to ignition signal for simple battery charge management between two batteries Integral diode suppression to reduce voltage spikes during switching Stainless steel self-locking hardware Input Stud Size: M6 Terminals Mounting Holes: Accepts M4 / #8 Mounting Screws Sealed Molex 4 Position MX-150 plug harness included Maximum Current: 80A Per Circuit Maximum Current Per Circuit: 120A

Supports Simple Battery Charge Management if connected to an engine ignition line. Can also support simple electrical system connect/disconnect when connected to ignition line.

  • Egis Mobile Electric 7422B Dual Output Relay
  • Category: Battery Chargers
  • Manufacturer: Egis Mobile Electric
  • Connect to ignition signal for simple battery charge management between two batteries Integral diode suppression to reduce voltage spikes during switching
  • Stainless steel self-locking hardware
  • Input Stud Size: M6 Terminals
  • Mounting Holes: Accepts M4 / #8 Mounting Screws
  • Sealed Molex 4 Position MX-150 plug harness included
  • Maximum Current: 80A Per Circuit
  • Maximum Current Per Circuit: 120A
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Battery Chargers
Product Number 82045
Product Name Egis Mobile Electric 7422B Dual Output Relay, 2x80A, 12VDC
Approval REACH Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Indicator Light Portable Ev Charger -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Charger Type Automotive / Electrical Vehicle
Approval UL 、 FCC
Operating Temperature 30 to 50 C (86 to 122 F)
View Details
24VDC Single Phase DIN Rail Battery Charger - CB245A - Altech Corp.
Specs
Charger Type General Purpose
Display LEDs
Compliances RoHS
View Details
Specs
Charger Type Multi-Bank Charger; Computer/Mobile
Display LEDs
View Details