Egis Mobile Electric Egis Mobile Electric 7421B Single Output Relay, 160A, 12VDC 7421B

Description
Supports Simple Battery Charge Management if connected to an engine ignition line. Can also support simple electrical system connect/disconnect when connected to ignition line. Egis Mobile Electric 7421B Single Output Relay Category: Battery Chargers Manufacturer: Egis Mobile Electric Connect to ignition signal for simple battery charge management between two batteries Integral diode suppression to reduce voltage spikes during switching Stainless steel self-locking hardware Input Stud Size: M6 Terminals Mounting Holes: Accepts M4 / #8 Mounting Screws Sealed Molex 4 Position MX-150 plug harness included Continuous Current: 160A Intermittent Current: 240A
Request a Quote Datasheet
Description
Supports Simple Battery Charge Management if connected to an engine ignition line. Can also support simple electrical system connect/disconnect when connected to ignition line. Egis Mobile Electric 7421B Single Output Relay Category: Battery Chargers Manufacturer: Egis Mobile Electric Connect to ignition signal for simple battery charge management between two batteries Integral diode suppression to reduce voltage spikes during switching Stainless steel self-locking hardware Input Stud Size: M6 Terminals Mounting Holes: Accepts M4 / #8 Mounting Screws Sealed Molex 4 Position MX-150 plug harness included Continuous Current: 160A Intermittent Current: 240A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Egis Mobile Electric 7421B Single Output Relay, 160A, 12VDC - 82044 - Waytek, Inc.
Chanhassen, MN, United States
Egis Mobile Electric 7421B Single Output Relay, 160A, 12VDC
82044
Egis Mobile Electric 7421B Single Output Relay, 160A, 12VDC 82044
Supports Simple Battery Charge Management if connected to an engine ignition line. Can also support simple electrical system connect/disconnect when connected to ignition line. Egis Mobile Electric 7421B Single Output Relay Category: Battery Chargers Manufacturer: Egis Mobile Electric Connect to ignition signal for simple battery charge management between two batteries Integral diode suppression to reduce voltage spikes during switching Stainless steel self-locking hardware Input Stud Size: M6 Terminals Mounting Holes: Accepts M4 / #8 Mounting Screws Sealed Molex 4 Position MX-150 plug harness included Continuous Current: 160A Intermittent Current: 240A

Supports Simple Battery Charge Management if connected to an engine ignition line. Can also support simple electrical system connect/disconnect when connected to ignition line.

  • Egis Mobile Electric 7421B Single Output Relay
  • Category: Battery Chargers
  • Manufacturer: Egis Mobile Electric
  • Connect to ignition signal for simple battery charge management between two batteries Integral diode suppression to reduce voltage spikes during switching
  • Stainless steel self-locking hardware
  • Input Stud Size: M6 Terminals
  • Mounting Holes: Accepts M4 / #8 Mounting Screws
  • Sealed Molex 4 Position MX-150 plug harness included
  • Continuous Current: 160A
  • Intermittent Current: 240A
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Battery Chargers
Product Number 82044
Product Name Egis Mobile Electric 7421B Single Output Relay, 160A, 12VDC
Approval REACH Compliant
Unlock Full Specs
to access all available technical data

Similar Products

6-in-1 Multi-Bay Charging Stations (For AIM-35) - AIM-CHG0-0150 - Advantech
Specs
Charger Type Multi-Bank Charger; Computer/Mobile
Display LEDs
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
Lithium SAFEFlex Chargers | FBC Series - FBC-1501 - Green Cubes Technology
Specs
Charger Type Automotive / Electrical Vehicle
Power Source DC
Current 150.0 to 300.0 amps
View Details
EXTERNAL BATTERY CHARGERS FA10010 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Power Source AC
Input Voltage 230 volts
Current 12.0 amps
View Details
4-slot battery charging station - tc78ex-ni-4-slot-battery-charging-station - BARTEC
Specs
Charger Type Industrial / Plant Automation and Control
Time 4 hours
View Details