EGIS MOBILE ELECTRIC
4611B -- EGIS MOBILE ELECTRIC 4611B, MX-150 CONNECTOR KIT, 12 POSITION RECEPTACLE HOUSING FEMALE WITH 14-16 GA. TERMINALS
Egis Mobile Electric
Egis Mobile Electric 4611B, MX-150 Connector Kit, 12 Position Receptacle Housing Female with 14-16 Ga. Terminals
4611B
Description
Egis Mobile Electric 4611B, MX-150 Connector Kit
Category: Molex MX-150 Connectors
Manufacturer: Egis Mobile Electric
Molex MX-150 Connector kit for items 82012 & 82021
Connector Kit Includes:
Molex # 33471-0401, 4 Position Receptacle Housing
Molex # 33012-3001, 16-14 Ga. Female Terminals
Molex # 34345-0001, Cavity Plugs
Environmentally sealed
Max. Current Rating (per contact): 22A
Superior performance under submersed water conditions
Designed primarily for thin-walled SAE automotive style wire
No additional wire seals, wedge locks, or CPA locks are required
Request a Quote
Email Supplier
Datasheet
Description
Egis Mobile Electric 4611B, MX-150 Connector Kit
Category: Molex MX-150 Connectors
Manufacturer: Egis Mobile Electric
Molex MX-150 Connector kit for items 82012 & 82021
Connector Kit Includes:
Molex # 33471-0401, 4 Position Receptacle Housing
Molex # 33012-3001, 16-14 Ga. Female Terminals
Molex # 34345-0001, Cavity Plugs
Environmentally sealed
Max. Current Rating (per contact): 22A
Superior performance under submersed water conditions
Designed primarily for thin-walled SAE automotive style wire
No additional wire seals, wedge locks, or CPA locks are required
Request a Quote
Email Supplier
Datasheet
Suppliers
Egis Mobile Electric 4611B, MX-150 Connector Kit, 12 Position Receptacle Housing Female with 14-16 Ga. Terminals
82020
Egis Mobile Electric 4611B, MX-150 Connector Kit
Category: Molex MX-150 Connectors
Manufacturer: Egis Mobile Electric
Molex MX-150 Connector kit for items 82012 & 82021
Connector Kit Includes:
Molex # 33471-0401, 4 Position Receptacle Housing
Molex # 33012-3001, 16-14 Ga. Female Terminals
Molex # 34345-0001, Cavity Plugs
Environmentally sealed
Max. Current Rating (per contact): 22A
Superior performance under submersed water conditions
Designed primarily for thin-walled SAE automotive style wire
No additional wire seals, wedge locks, or CPA locks are required
- Egis Mobile Electric 4611B, MX-150 Connector Kit
- Category: Molex MX-150 Connectors
- Manufacturer: Egis Mobile Electric
- Molex MX-150 Connector kit for items 82012 & 82021
- Connector Kit Includes:
- Molex # 33471-0401, 4 Position Receptacle Housing
- Molex # 33012-3001, 16-14 Ga. Female Terminals
- Molex # 34345-0001, Cavity Plugs
- Environmentally sealed
- Max. Current Rating (per contact): 22A
- Superior performance under submersed water conditions
- Designed primarily for thin-walled SAE automotive style wire
- No additional wire seals, wedge locks, or CPA locks are required
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Power Connectors |
|
Product Number
|
82020 |
|
Product Name
|
Egis Mobile Electric 4611B, MX-150 Connector Kit, 12 Position Receptacle Housing Female with 14-16 Ga. Terminals |
|
Device Type
|
Receptacle
|
Unlock Full Specs
to access all available technical data
Similar Products
Power Type
AC Power Connector
Device Type
Receptacle
Configuration
Single
View Details
2 suppliers
Power Type
DC Power Connector
Device Type
Receptacle
Configuration
Single
View Details
Device Type
Receptacle
Configuration
NEMA
Applications
Commercial
View Details
Device Type
Receptacle
Configuration
IEC
Applications
Industrial
View Details