Efore, Inc. Rectifier Module for OPUS C Series MRC 48-1600

Description
MRC rectifier modules are designed and optimized for demanding industrial and telecom applications. These convection cooled MRC rectifiers are the key building blocks of OPUS C Series DC Power Systems. The rectifier delivers 1100W to 1600W output power at 24 VDC, 48 VDC or 60 VDC, with a single phase, semi-wide input voltage range. MRC rectifiers may be operated either with a system controller or as stand-alone modules, with or without parallel-connected batteries.
Description
MRC rectifier modules are designed and optimized for demanding industrial and telecom applications. These convection cooled MRC rectifiers are the key building blocks of OPUS C Series DC Power Systems. The rectifier delivers 1100W to 1600W output power at 24 VDC, 48 VDC or 60 VDC, with a single phase, semi-wide input voltage range. MRC rectifiers may be operated either with a system controller or as stand-alone modules, with or without parallel-connected batteries.

Suppliers

Company
Product
Description
Supplier Links
Rectifier Module for OPUS C Series - MRC 48-1600 - Efore, Inc.
Irving, TX, USA
Rectifier Module for OPUS C Series
MRC 48-1600
Rectifier Module for OPUS C Series MRC 48-1600
MRC rectifier modules are designed and optimized for demanding industrial and telecom applications. These convection cooled MRC rectifiers are the key building blocks of OPUS C Series DC Power Systems. The rectifier delivers 1100W to 1600W output power at 24 VDC, 48 VDC or 60 VDC, with a single phase, semi-wide input voltage range. MRC rectifiers may be operated either with a system controller or as stand-alone modules, with or without parallel-connected batteries.

MRC rectifier modules are designed and optimized for demanding industrial and telecom applications. These convection cooled MRC rectifiers are the key building blocks of OPUS C Series DC Power Systems. The rectifier delivers 1100W to 1600W output power at 24 VDC, 48 VDC or 60 VDC, with a single phase, semi-wide input voltage range. MRC rectifiers may be operated either with a system controller or as stand-alone modules, with or without parallel-connected batteries.

Technical Specifications

  Efore, Inc.
Product Category Power Supplies
Product Number MRC 48-1600
Product Name Rectifier Module for OPUS C Series
Type DC-DC Converter; Rectifier
Applications Telecommunications, Industrial
Features Hot Swappable; Temperature Compensated
Operating Temperature -20 to 50 C (-4 to 122 F)
Regulatory Compliance RoHS, WEEE
Unlock Full Specs
to access all available technical data

Similar Products

Model 902067 24VDC Power Supply -  - EXAIR
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
View Details
Single Phase Three Phase 100A 250A 300A Rectifier for Electroplating Painting Production Line - No.1601574155332 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Type Current Source; DC Power Supply; DC Power System; AC / DC Adapter; Rectifier; AC/DC Converter; High Voltage; Medical Power Supply; Laser Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
Universal supply module - universal supply module bcs3608ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details
HeNe Laser Power Supply - LP6100P - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage; Laser Power Supply
Applications Helium Neon Lasers
Operating Temperature -5 to 60 C (23 to 140 F)
View Details