Efore, Inc. Rectifier Module for OPUS C Series MRC 24-1100

Description
MRC rectifier modules are designed and optimized for demanding industrial and telecom applications. These convection cooled MRC rectifiers are the key building blocks of OPUS C Series DC Power Systems. The rectifier delivers 1100W to 1600W output power at 24 VDC, 48 VDC or 60 VDC, with a single phase, semi-wide input voltage range. MRC rectifiers may be operated either with a system controller or as stand-alone modules, with or without parallel-connected batteries.
Description
MRC rectifier modules are designed and optimized for demanding industrial and telecom applications. These convection cooled MRC rectifiers are the key building blocks of OPUS C Series DC Power Systems. The rectifier delivers 1100W to 1600W output power at 24 VDC, 48 VDC or 60 VDC, with a single phase, semi-wide input voltage range. MRC rectifiers may be operated either with a system controller or as stand-alone modules, with or without parallel-connected batteries.

Suppliers

Company
Product
Description
Supplier Links
Rectifier Module for OPUS C Series - MRC 24-1100 - Efore, Inc.
Irving, TX, USA
Rectifier Module for OPUS C Series
MRC 24-1100
Rectifier Module for OPUS C Series MRC 24-1100
MRC rectifier modules are designed and optimized for demanding industrial and telecom applications. These convection cooled MRC rectifiers are the key building blocks of OPUS C Series DC Power Systems. The rectifier delivers 1100W to 1600W output power at 24 VDC, 48 VDC or 60 VDC, with a single phase, semi-wide input voltage range. MRC rectifiers may be operated either with a system controller or as stand-alone modules, with or without parallel-connected batteries.

MRC rectifier modules are designed and optimized for demanding industrial and telecom applications. These convection cooled MRC rectifiers are the key building blocks of OPUS C Series DC Power Systems. The rectifier delivers 1100W to 1600W output power at 24 VDC, 48 VDC or 60 VDC, with a single phase, semi-wide input voltage range. MRC rectifiers may be operated either with a system controller or as stand-alone modules, with or without parallel-connected batteries.

Technical Specifications

  Efore, Inc.
Product Category Power Supplies
Product Number MRC 24-1100
Product Name Rectifier Module for OPUS C Series
Type DC-DC Converter; Rectifier
Applications Telecommunications, Industrial
Features Hot Swappable; Temperature Compensated
Operating Temperature -20 to 50 C (-4 to 122 F)
Regulatory Compliance RoHS, WEEE
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 24.0 volts
View Details
DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
AC/DC Adapters - 1242194 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter
Adapter Plug Type Australia, european plug, uk, us
Regulatory Compliance Ce, en 55013, en 55014-1, en 55014-2, en 55020, en 55022, en 55024, en 61000-3-2, en 61000-3-3, eu coc v5, tuv/gs en 60950-1, ul 60065
View Details