Efore, Inc. ERM 48/60-300 Rectifier Module 92M018

Description
The ERM rectifier modules are designed and optimised for demanding telecom and industry applications. The convection cooled ERM 48/60-300 rectifier is a building block of the EPOS Mini power systems. The rectifier provides 300 W output power at 48 VDC or 60 VDC, with a single phase, semi-wide input voltage range. The rectifier may be operated either with a system controller or as stand-alone modules, with or without parallel-connected batteries. Through the system bus connection settings and data on input and output voltage and current, unit status, inventory information and operational parameters is provided.
Datasheet
Description
The ERM rectifier modules are designed and optimised for demanding telecom and industry applications. The convection cooled ERM 48/60-300 rectifier is a building block of the EPOS Mini power systems. The rectifier provides 300 W output power at 48 VDC or 60 VDC, with a single phase, semi-wide input voltage range. The rectifier may be operated either with a system controller or as stand-alone modules, with or without parallel-connected batteries. Through the system bus connection settings and data on input and output voltage and current, unit status, inventory information and operational parameters is provided.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ERM 48/60-300 Rectifier Module - 92M018 - Efore, Inc.
Irving, TX, USA
ERM 48/60-300 Rectifier Module
92M018
ERM 48/60-300 Rectifier Module 92M018
The ERM rectifier modules are designed and optimised for demanding telecom and industry applications. The convection cooled ERM 48/60-300 rectifier is a building block of the EPOS Mini power systems. The rectifier provides 300 W output power at 48 VDC or 60 VDC, with a single phase, semi-wide input voltage range. The rectifier may be operated either with a system controller or as stand-alone modules, with or without parallel-connected batteries. Through the system bus connection settings and data on input and output voltage and current, unit status, inventory information and operational parameters is provided.

The ERM rectifier modules are designed and optimised for demanding telecom and industry applications. The convection cooled ERM 48/60-300 rectifier is a building block of the EPOS Mini power systems. The rectifier provides 300 W output power at 48 VDC or 60 VDC, with a single phase, semi-wide input voltage range. The rectifier may be operated either with a system controller or as stand-alone modules, with or without parallel-connected batteries. Through the system bus connection settings and data on input and output voltage and current, unit status, inventory information and operational parameters is provided.

Supplier's Site Datasheet

Technical Specifications

  Efore, Inc.
Product Category Power Supplies
Product Number 92M018
Product Name ERM 48/60-300 Rectifier Module
Type DC-DC Converter; Rectifier; Medical Power Supply
Applications Instrumentation, Military, Semiconductor/Thin Film, Telecommunications, Security/Monitoring/Alarm
Features Temperature Compensated
Operating Temperature -5 to 50 C (23 to 122 F)
Regulatory Compliance RoHS, WEEE
Unlock Full Specs
to access all available technical data

Similar Products

Portable X-Ray Power Supply - XRS040N100 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
Programmable Power / 4U Programmable DC Power - hea6834-ea-pu-10060-1000-4u-30000w-32053 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 60.0 volts
AC Output Current 0.0 to 1000 amps
View Details
Plug-in - Linear Power Supplies, Wide Adjust Output -  - Acopian Power Supplies
Specs
Type DC Power Supply; AC/DC Converter
Technology Linear Power Supply
Form Factor Wall Mount
View Details