Efficient Power Conversion Corporation Evaluation and Demonstration Boards and Kits EPC9055

Description
EPC2106 Half H-Bridge Driver (External FET) Power Management Evaluation Board
Request a Quote Datasheet
Description
EPC2106 Half H-Bridge Driver (External FET) Power Management Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation and Demonstration Boards and Kits - 917-1111-ND - DigiKey
Thief River Falls, MN, United States
Evaluation and Demonstration Boards and Kits
917-1111-ND
Evaluation and Demonstration Boards and Kits 917-1111-ND
EPC2106 Half H-Bridge Driver (External FET) Power Management Evaluation Board

EPC2106 Half H-Bridge Driver (External FET) Power Management Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits - 1130884-EPC9055 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
1130884-EPC9055
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits 1130884-EPC9055
Win Source Part Number: 1130884-EPC9055 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Series: eGaN® Type: Power Management Package: Bulk Standard Package: 1 Function: Half H-Bridge Driver (External FET) Supplied Contents: Board(s) Primary Attributes: 100V, 3A Max Output GaNFET Capability Embedded: No Utilized IC / Part: EPC2106 Secondary Attributes: GaNFET Driver Circuit Uses 7V ~ 12V ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8543.70.9860 Mfr: EPC Other Names: 917-1111

Win Source Part Number: 1130884-EPC9055
Category: Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Series: eGaN®
Type: Power Management
Package: Bulk
Standard Package: 1
Function: Half H-Bridge Driver (External FET)
Supplied Contents: Board(s)
Primary Attributes: 100V, 3A Max Output GaNFET Capability
Embedded: No
Utilized IC / Part: EPC2106
Secondary Attributes: GaNFET Driver Circuit Uses 7V ~ 12V
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8543.70.9860
Mfr: EPC
Other Names: 917-1111

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Electronic Development Boards Electronic Development Boards
Product Number 917-1111-ND 1130884-EPC9055
Product Name Evaluation and Demonstration Boards and Kits Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Matrix Boards - 2189176 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Developement Board
View Details
TB, EHA-163L+,DL1721,50 OHM - TB-995+ - Mini-Circuits
Specs
Category Developement Board
View Details
simpleGNSS Pro - AS-GNSS-F10N-L1L5-NH-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Evaluation Boards - 1EDI303XAS EVALBOARD - Infineon Technologies AG
Specs
Category Developement Board
View Details