Driver
Driver
Driver
Half Bridge Driver General Purpose NMOS
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Gate Drivers | Gate Drivers |
| Product Number | 917-EPC23101ENGRTCT-ND | EPC23101ENGRT |
| Product Name | Full, Half-Bridge (H Bridge) Drivers | Full Half-Bridge Drivers |
| Supply Voltage | 10 to 80 volts | 10 to 80 volts |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Package Type | 14-PowerWFQFN | |
| Packing Method | Tape Reel | Tape Reel; Tape & Reel (TR); Other |