Efdyn self compensated shock absorbers have been protecting products and increasing equipment life for over 40 years. These industrial shocks are commonly used as crane bumper shock absorbers on overhead cranes and for assembly lines, paper mills, steel mills, saw mills, and various other applications.
| Efdyn Incorporated | |
|---|---|
| Product Category | Shock Absorbers, Linear Dampers, and Dashpots |
| Product Number | SAS-1+1/2-6+1/2 |
| Product Name | SAS 1-1/2" & 2" Bore Model |
| Shock Absorber / Damper Type | Shock Absorber |
| Absorption / Damping Action | Compression |
| Rod Diameter | 1.5 inch (38.1 mm) |