Efdyn Incorporated R-Series Shock Absorber RNSA-4-6

Description
Efdyn self compensated shock absorbers have been protecting products and increasing equipment life for over 40 years. These industrial shocks are commonly used as crane bumper shock absorbers on overhead cranes and for assembly lines, paper mills, steel mills, saw mills, and various other applications.
Description
Efdyn self compensated shock absorbers have been protecting products and increasing equipment life for over 40 years. These industrial shocks are commonly used as crane bumper shock absorbers on overhead cranes and for assembly lines, paper mills, steel mills, saw mills, and various other applications.

Suppliers

Company
Product
Description
Supplier Links
R-Series Shock Absorber - RNSA-4-6 - Efdyn Incorporated
Tulsa, OK, USA
R-Series Shock Absorber
RNSA-4-6
R-Series Shock Absorber RNSA-4-6
Efdyn self compensated shock absorbers have been protecting products and increasing equipment life for over 40 years. These industrial shocks are commonly used as crane bumper shock absorbers on overhead cranes and for assembly lines, paper mills, steel mills, saw mills, and various other applications.

Efdyn self compensated shock absorbers have been protecting products and increasing equipment life for over 40 years. These industrial shocks are commonly used as crane bumper shock absorbers on overhead cranes and for assembly lines, paper mills, steel mills, saw mills, and various other applications.

Technical Specifications

  Efdyn Incorporated
Product Category Shock Absorbers, Linear Dampers, and Dashpots
Product Number RNSA-4-6
Product Name R-Series Shock Absorber
Shock Absorber / Damper Type Shock Absorber
Dampening Method Hydraulic
Absorption / Damping Action Compression
Rod Diameter 4 inch (102 mm)
Mounting Other Specialized Mount
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic shock absorber - YSRW-8-14 - Festo Corporation
Specs
Body Material Steel; High-alloy steel
Stroke 0.5512 inch (14 mm)
Maximum Force (P1) 112 lbs (50.98 kg)
View Details
Shock Absorbers - 2022928 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shock Absorber / Damper Type Shock Absorber
Stroke 0.0394 inch (1 mm)
Operating Temperature 32 to 140 F (0 to 60 C)
View Details
Adjustable Shock Absorber - FA-3650UD - Bansbach Easylift®
Specs
Shock Absorber / Damper Type Shock Absorber
Absorption / Damping Action Compression
Cylinder Diameter 1.42 inch (36 mm)
View Details