Efdyn Incorporated R-Series Shock Absorber RCOS-3-4

Description
Efdyn self compensated shock absorbers have been protecting products and increasing equipment life for over 40 years. These industrial shocks are commonly used as crane bumper shock absorbers on overhead cranes and for assembly lines, paper mills, steel mills, saw mills, and various other applications.
Description
Efdyn self compensated shock absorbers have been protecting products and increasing equipment life for over 40 years. These industrial shocks are commonly used as crane bumper shock absorbers on overhead cranes and for assembly lines, paper mills, steel mills, saw mills, and various other applications.

Suppliers

Company
Product
Description
Supplier Links
R-Series Shock Absorber - RCOS-3-4 - Efdyn Incorporated
Tulsa, OK, USA
R-Series Shock Absorber
RCOS-3-4
R-Series Shock Absorber RCOS-3-4
Efdyn self compensated shock absorbers have been protecting products and increasing equipment life for over 40 years. These industrial shocks are commonly used as crane bumper shock absorbers on overhead cranes and for assembly lines, paper mills, steel mills, saw mills, and various other applications.

Efdyn self compensated shock absorbers have been protecting products and increasing equipment life for over 40 years. These industrial shocks are commonly used as crane bumper shock absorbers on overhead cranes and for assembly lines, paper mills, steel mills, saw mills, and various other applications.

Technical Specifications

  Efdyn Incorporated
Product Category Shock Absorbers, Linear Dampers, and Dashpots
Product Number RCOS-3-4
Product Name R-Series Shock Absorber
Shock Absorber / Damper Type Shock Absorber
Dampening Method Hydraulic
Absorption / Damping Action Compression
Rod Diameter 3 inch (76.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Model DS 03-12, Oil Damper - DS-03-12 - Isotech, Inc.
Specs
Rod Diameter 0.1181 inch (3 mm)
Body Material Steel
Features Adjustable
View Details
Pneumatic shock absorber - DYEF-G8-M6-Y1 - Festo Corporation
Specs
Body Material Steel; High-alloy steel
Stroke 0.0591 inch (1.5 mm)
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details
2 suppliers
Seismic Isolation Planeveyor - PFC-5 - Links-Japan, LLC
Specs
Maximum Force (P1) 1102 lbs (500 kg)
View Details
Adjustable Hydraulic Shock Absorbers / Small Bore - ECO LROEM 1.15M x 1 - Enidine Inc.
Specs
Shock Absorber / Damper Type Shock Absorber
Dampening Method Hydraulic
Absorption / Damping Action Compression; Extension
View Details