Efdyn Incorporated MASA Heavy Duty Adjustable MASA-2-2

Description
Efdyn's heavy duty hydraulic shock absorbers are used in the protection of machinery and built to the highest industry standards. They are able to withstand harsh environments; such as steel mills, paper mills and foundries. These industrial shock absorbers are also used in material handling systems, overhead cranes, automated storage and retrieval systems and many other areas.
Description
Efdyn's heavy duty hydraulic shock absorbers are used in the protection of machinery and built to the highest industry standards. They are able to withstand harsh environments; such as steel mills, paper mills and foundries. These industrial shock absorbers are also used in material handling systems, overhead cranes, automated storage and retrieval systems and many other areas.

Suppliers

Company
Product
Description
Supplier Links
MASA Heavy Duty Adjustable - MASA-2-2 - Efdyn Incorporated
Tulsa, OK, USA
MASA Heavy Duty Adjustable
MASA-2-2
MASA Heavy Duty Adjustable MASA-2-2
Efdyn's heavy duty hydraulic shock absorbers are used in the protection of machinery and built to the highest industry standards. They are able to withstand harsh environments; such as steel mills, paper mills and foundries. These industrial shock absorbers are also used in material handling systems, overhead cranes, automated storage and retrieval systems and many other areas.

Efdyn's heavy duty hydraulic shock absorbers are used in the protection of machinery and built to the highest industry standards. They are able to withstand harsh environments; such as steel mills, paper mills and foundries. These industrial shock absorbers are also used in material handling systems, overhead cranes, automated storage and retrieval systems and many other areas.

Technical Specifications

  Efdyn Incorporated
Product Category Shock Absorbers, Linear Dampers, and Dashpots
Product Number MASA-2-2
Product Name MASA Heavy Duty Adjustable
Shock Absorber / Damper Type Shock Absorber
Dampening Method Hydraulic
Absorption / Damping Action Compression
Rod Diameter 2 inch (50.8 mm)
Mounting Clevis; Eyelet; Other Specialized Mount
Unlock Full Specs
to access all available technical data

Similar Products

Plate Mount Vibration Isolator -  - Isotech, Inc.
Specs
Shock Absorber / Damper Type Elastomeric; Shock Absorber
View Details
Pneumatic shock absorber - DYSS-G8-3-4-Y1F - Festo Corporation
Specs
Body Material Steel; High-alloy steel
Stroke 0.1575 inch (4 mm)
Maximum Force (P1) 17.98 lbs (8.16 kg)
View Details
Seismic Isolation Planeveyor - PS-80 - Links-Japan, LLC
Specs
Maximum Force (P1) 17624 lbs (7993 kg)
View Details
Heavy Duty Shock Absorbers - HDN 3.0 x 16 - Enidine Inc.
Specs
Shock Absorber / Damper Type Shock Absorber
Dampening Method Hydraulic
Absorption / Damping Action Compression; Extension
View Details