Efdyn's miniature shocks are used for the protection of industrial machinery and preventing impact damages allowing for less down time and increased profits. These small shocks are commonly used in robotics, automated assemblies, pneumatic actuators, packaging equipment, and many other custom applications.
| Efdyn Incorporated | |
|---|---|
| Product Category | Shock Absorbers, Linear Dampers, and Dashpots |
| Product Number | EFM 27-25-8C |
| Product Name | EFM Series Self Compensating Minibuffer |
| Shock Absorber / Damper Type | Shock Absorber |
| Dampening Method | Hydraulic |
| Absorption / Damping Action | Compression |
| Mounting | Threaded Ends; Other Specialized Mount (optional feature) |
| Features | Self Compensating |