• All threaded
• Drop in replacement for competitor units
• 1 ¼"-12, 1 ¾"-12, and 2 ½"-12 threads
• 1 to 4 inch strokes
• Excellent for automated assemblies and robotics
| Efdyn Incorporated | |
|---|---|
| Product Category | Shock Absorbers, Linear Dampers, and Dashpots |
| Product Number | ATA .75 X 1 |
| Product Name | ATA .75 |
| Shock Absorber / Damper Type | Shock Absorber |
| Dampening Method | Hydraulic |
| Absorption / Damping Action | Compression |
| Rod Diameter | 0.7500 inch (19.05 mm) |