Efdyn Incorporated ASB 7/8" & 1-1/8" BoreSHOK BLOC® ASB-7/8-2

Description
INFORMATION FOR ASB SHOCKS: • 1, 2 AND 3" STROKE SIZES • COMPACT, ONE PIECE BODY • FIELD ADJUSTABLE • INTERCHANGABLE WITH LOWER CAPACITY UNITS • RUGGED, FEW MOVING PARTS • OFF THE SHELF DELIVERY
Description
INFORMATION FOR ASB SHOCKS: • 1, 2 AND 3" STROKE SIZES • COMPACT, ONE PIECE BODY • FIELD ADJUSTABLE • INTERCHANGABLE WITH LOWER CAPACITY UNITS • RUGGED, FEW MOVING PARTS • OFF THE SHELF DELIVERY

Suppliers

Company
Product
Description
Supplier Links
ASB 7/8
Tulsa, OK, USA
ASB 7/8" & 1-1/8" BoreSHOK BLOC®
ASB-7/8-2
ASB 7/8" & 1-1/8" BoreSHOK BLOC® ASB-7/8-2
INFORMATION FOR ASB SHOCKS: • 1, 2 AND 3" STROKE SIZES • COMPACT, ONE PIECE BODY • FIELD ADJUSTABLE • INTERCHANGABLE WITH LOWER CAPACITY UNITS • RUGGED, FEW MOVING PARTS • OFF THE SHELF DELIVERY

INFORMATION FOR ASB SHOCKS:
• 1, 2 AND 3" STROKE SIZES
• COMPACT, ONE PIECE BODY
• FIELD ADJUSTABLE
• INTERCHANGABLE WITH LOWER CAPACITY UNITS
• RUGGED, FEW MOVING PARTS
• OFF THE SHELF DELIVERY

Technical Specifications

  Efdyn Incorporated
Product Category Shock Absorbers, Linear Dampers, and Dashpots
Product Number ASB-7/8-2
Product Name ASB 7/8" & 1-1/8" BoreSHOK BLOC®
Shock Absorber / Damper Type Shock Absorber
Dampening Method Hydraulic
Absorption / Damping Action Compression
Rod Diameter 0.8750 inch (22.22 mm)
Mounting Eyelet; Other Specialized Mount
Unlock Full Specs
to access all available technical data

Similar Products

Shock Absorbers - 2023107 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shock Absorber / Damper Type Shock Absorber
Stroke 0.1969 inch (5 mm)
Total Energy/Cycle 8.85 In-lbs (10.2 kg-cm)
View Details
Pneumatic shock absorber - DYSW-12-20-Y1F - Festo Corporation
Specs
Body Material Steel; Steel Galvanized
Stroke 0.7874 inch (20 mm)
Maximum Force (P1) 225 lbs (102 kg)
View Details
Seismic Isolation Planeveyor - PFC-5 - Links-Japan, LLC
Specs
Maximum Force (P1) 1102 lbs (500 kg)
View Details
Adjustable Shock Absorber - FWM-4250YBD - Bansbach Easylift®
Specs
Shock Absorber / Damper Type Shock Absorber
Absorption / Damping Action Compression
Cylinder Diameter 1.65 inch (42 mm)
View Details