Efdyn Incorporated ASB 7/8" & 1-1/8" BoreSHOK BLOC® ASB-1-2

Description
INFORMATION FOR ASB SHOCKS: • 1, 2 AND 3" STROKE SIZES • COMPACT, ONE PIECE BODY • FIELD ADJUSTABLE • INTERCHANGABLE WITH LOWER CAPACITY UNITS • RUGGED, FEW MOVING PARTS • OFF THE SHELF DELIVERY
Description
INFORMATION FOR ASB SHOCKS: • 1, 2 AND 3" STROKE SIZES • COMPACT, ONE PIECE BODY • FIELD ADJUSTABLE • INTERCHANGABLE WITH LOWER CAPACITY UNITS • RUGGED, FEW MOVING PARTS • OFF THE SHELF DELIVERY

Suppliers

Company
Product
Description
Supplier Links
ASB 7/8
Tulsa, OK, USA
ASB 7/8" & 1-1/8" BoreSHOK BLOC®
ASB-1-2
ASB 7/8" & 1-1/8" BoreSHOK BLOC® ASB-1-2
INFORMATION FOR ASB SHOCKS: • 1, 2 AND 3" STROKE SIZES • COMPACT, ONE PIECE BODY • FIELD ADJUSTABLE • INTERCHANGABLE WITH LOWER CAPACITY UNITS • RUGGED, FEW MOVING PARTS • OFF THE SHELF DELIVERY

INFORMATION FOR ASB SHOCKS:
• 1, 2 AND 3" STROKE SIZES
• COMPACT, ONE PIECE BODY
• FIELD ADJUSTABLE
• INTERCHANGABLE WITH LOWER CAPACITY UNITS
• RUGGED, FEW MOVING PARTS
• OFF THE SHELF DELIVERY

Technical Specifications

  Efdyn Incorporated
Product Category Shock Absorbers, Linear Dampers, and Dashpots
Product Number ASB-1-2
Product Name ASB 7/8" & 1-1/8" BoreSHOK BLOC®
Shock Absorber / Damper Type Shock Absorber
Dampening Method Hydraulic
Absorption / Damping Action Compression
Rod Diameter 1 inch (25.4 mm)
Mounting Eyelet; Other Specialized Mount
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Shock Absorber / Damper Type Linear Damper
Dampening Method Hydraulic
Stroke 0.1970 inch (5 mm)
View Details
Seismic Isolation Planeveyor - CRX - Links-Japan, LLC
Specs
Maximum Force (P1) 8812 lbs (3996 kg)
View Details
Shock Absorbers - 2022924 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shock Absorber / Damper Type Shock Absorber
Stroke 0.1890 inch (4.8 mm)
Operating Temperature 32 to 140 F (0 to 60 C)
View Details
Adjustable Shock Absorber - FWM-1210MBD - Bansbach Easylift®
Specs
Shock Absorber / Damper Type Shock Absorber
Absorption / Damping Action Compression
Cylinder Diameter 0.4724 inch (12 mm)
View Details