Efdyn Incorporated AR Series Adjustable Shock Absorber ART-4-6

Description
THESE FEATURES PROLONG THE LIFE AND ENSURE PEAK PERFORMANCE FOR EQUIPMENT WHICH REQUIRES HEAVYDUTY SERVICE: • UNIFORM RATE OF DECELERATION, THROUGHOUT THE LENGTH OF WORKING STROKE AND ADJUSTMENT RANGE • CAPACITIES TO ONE MILLION INCH POUNDS • BORE SIZES 11/8, 2 AND 4 INCH • SPRING OR AIR RETURN • STROKE LENGTH TO 10 INCHES
Description
THESE FEATURES PROLONG THE LIFE AND ENSURE PEAK PERFORMANCE FOR EQUIPMENT WHICH REQUIRES HEAVYDUTY SERVICE: • UNIFORM RATE OF DECELERATION, THROUGHOUT THE LENGTH OF WORKING STROKE AND ADJUSTMENT RANGE • CAPACITIES TO ONE MILLION INCH POUNDS • BORE SIZES 11/8, 2 AND 4 INCH • SPRING OR AIR RETURN • STROKE LENGTH TO 10 INCHES

Suppliers

Company
Product
Description
Supplier Links
AR Series Adjustable Shock Absorber - ART-4-6 - Efdyn Incorporated
Tulsa, OK, USA
AR Series Adjustable Shock Absorber
ART-4-6
AR Series Adjustable Shock Absorber ART-4-6
THESE FEATURES PROLONG THE LIFE AND ENSURE PEAK PERFORMANCE FOR EQUIPMENT WHICH REQUIRES HEAVYDUTY SERVICE: • UNIFORM RATE OF DECELERATION, THROUGHOUT THE LENGTH OF WORKING STROKE AND ADJUSTMENT RANGE • CAPACITIES TO ONE MILLION INCH POUNDS • BORE SIZES 11/8, 2 AND 4 INCH • SPRING OR AIR RETURN • STROKE LENGTH TO 10 INCHES

THESE FEATURES PROLONG THE LIFE AND ENSURE PEAK PERFORMANCE FOR EQUIPMENT WHICH REQUIRES HEAVYDUTY SERVICE:
• UNIFORM RATE OF DECELERATION, THROUGHOUT THE LENGTH OF WORKING STROKE AND ADJUSTMENT RANGE
• CAPACITIES TO ONE MILLION INCH POUNDS
• BORE SIZES 11/8, 2 AND 4 INCH
• SPRING OR AIR RETURN
• STROKE LENGTH TO 10 INCHES

Technical Specifications

  Efdyn Incorporated
Product Category Shock Absorbers, Linear Dampers, and Dashpots
Product Number ART-4-6
Product Name AR Series Adjustable Shock Absorber
Shock Absorber / Damper Type Shock Absorber
Dampening Method Hydraulic
Absorption / Damping Action Compression
Rod Diameter 4 inch (102 mm)
Mounting Eyelet; Other Specialized Mount
Unlock Full Specs
to access all available technical data

Similar Products

Shock Absorbers - 2023113 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shock Absorber / Damper Type Shock Absorber
Stroke 0.0472 inch (1.2 mm)
Operating Temperature 32 to 140 F (0 to 60 C)
View Details
Ceiling Mounted Vibration Hanger - HSA-PR-PRE-COMPRESSED-SPRING-ANGULARITY-HANGERS - Isotech, Inc.
Specs
Shock Absorber / Damper Type Shock Absorber
Dampening Method Mechanical
View Details
Fixed Shock Absorber - FED-2010M-C - Bansbach Easylift®
Specs
Shock Absorber / Damper Type Shock Absorber
Absorption / Damping Action Compression
Cylinder Diameter 0.7874 inch (20 mm)
View Details
Jarret Shock Absorbers - CLR-800 - Enidine Inc.
Specs
Shock Absorber / Damper Type Shock Absorber
Dampening Method Other / Specialized Style; Hydraulic
Absorption / Damping Action Compression
View Details