THESE FEATURES PROLONG THE LIFE AND ENSURE PEAK PERFORMANCE FOR EQUIPMENT WHICH REQUIRES HEAVYDUTY SERVICE:
• UNIFORM RATE OF DECELERATION, THROUGHOUT THE LENGTH OF WORKING STROKE AND ADJUSTMENT RANGE
• CAPACITIES TO ONE MILLION INCH POUNDS
• BORE SIZES 11/8, 2 AND 4 INCH
• SPRING OR AIR RETURN
• STROKE LENGTH TO 10 INCHES
| Efdyn Incorporated | |
|---|---|
| Product Category | Shock Absorbers, Linear Dampers, and Dashpots |
| Product Number | ART-1+1/8-2 |
| Product Name | AR Series Adjustable Shock Absorber |
| Shock Absorber / Damper Type | Shock Absorber |
| Dampening Method | Hydraulic |
| Absorption / Damping Action | Compression |
| Rod Diameter | 1.12 inch (28.57 mm) |
| Mounting | Eyelet; Other Specialized Mount |