Efdyn Incorporated AR Series Adjustable Shock Absorber ARS-2-8

Description
THESE FEATURES PROLONG THE LIFE AND ENSURE PEAK PERFORMANCE FOR EQUIPMENT WHICH REQUIRES HEAVYDUTY SERVICE: • UNIFORM RATE OF DECELERATION, THROUGHOUT THE LENGTH OF WORKING STROKE AND ADJUSTMENT RANGE • CAPACITIES TO ONE MILLION INCH POUNDS • BORE SIZES 11/8, 2 AND 4 INCH • SPRING OR AIR RETURN • STROKE LENGTH TO 10 INCHES
Description
THESE FEATURES PROLONG THE LIFE AND ENSURE PEAK PERFORMANCE FOR EQUIPMENT WHICH REQUIRES HEAVYDUTY SERVICE: • UNIFORM RATE OF DECELERATION, THROUGHOUT THE LENGTH OF WORKING STROKE AND ADJUSTMENT RANGE • CAPACITIES TO ONE MILLION INCH POUNDS • BORE SIZES 11/8, 2 AND 4 INCH • SPRING OR AIR RETURN • STROKE LENGTH TO 10 INCHES

Suppliers

Company
Product
Description
Supplier Links
AR Series Adjustable Shock Absorber - ARS-2-8 - Efdyn Incorporated
Tulsa, OK, USA
AR Series Adjustable Shock Absorber
ARS-2-8
AR Series Adjustable Shock Absorber ARS-2-8
THESE FEATURES PROLONG THE LIFE AND ENSURE PEAK PERFORMANCE FOR EQUIPMENT WHICH REQUIRES HEAVYDUTY SERVICE: • UNIFORM RATE OF DECELERATION, THROUGHOUT THE LENGTH OF WORKING STROKE AND ADJUSTMENT RANGE • CAPACITIES TO ONE MILLION INCH POUNDS • BORE SIZES 11/8, 2 AND 4 INCH • SPRING OR AIR RETURN • STROKE LENGTH TO 10 INCHES

THESE FEATURES PROLONG THE LIFE AND ENSURE PEAK PERFORMANCE FOR EQUIPMENT WHICH REQUIRES HEAVYDUTY SERVICE:
• UNIFORM RATE OF DECELERATION, THROUGHOUT THE LENGTH OF WORKING STROKE AND ADJUSTMENT RANGE
• CAPACITIES TO ONE MILLION INCH POUNDS
• BORE SIZES 11/8, 2 AND 4 INCH
• SPRING OR AIR RETURN
• STROKE LENGTH TO 10 INCHES

Technical Specifications

  Efdyn Incorporated
Product Category Shock Absorbers, Linear Dampers, and Dashpots
Product Number ARS-2-8
Product Name AR Series Adjustable Shock Absorber
Shock Absorber / Damper Type Shock Absorber
Dampening Method Hydraulic
Absorption / Damping Action Compression
Rod Diameter 2 inch (50.8 mm)
Mounting Eyelet; Other Specialized Mount
Unlock Full Specs
to access all available technical data

Similar Products

Seismic Isolation Planeveyor - PS-50 - Links-Japan, LLC
Specs
Maximum Force (P1) 11015 lbs (4996 kg)
View Details
Shock Absorbers - 2039558 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shock Absorber / Damper Type Shock Absorber
Stroke 0.6693 inch (17 mm)
Total Energy/Cycle 70.8 In-lbs (81.63 kg-cm)
View Details
Adjustable Shock Absorber - FWM-4280WBD - Bansbach Easylift®
Specs
Shock Absorber / Damper Type Shock Absorber
Absorption / Damping Action Compression
Cylinder Diameter 1.65 inch (42 mm)
View Details