Efdyn Incorporated AR Series Adjustable Shock Absorber ARS-2-10

Description
THESE FEATURES PROLONG THE LIFE AND ENSURE PEAK PERFORMANCE FOR EQUIPMENT WHICH REQUIRES HEAVYDUTY SERVICE: • UNIFORM RATE OF DECELERATION, THROUGHOUT THE LENGTH OF WORKING STROKE AND ADJUSTMENT RANGE • CAPACITIES TO ONE MILLION INCH POUNDS • BORE SIZES 11/8, 2 AND 4 INCH • SPRING OR AIR RETURN • STROKE LENGTH TO 10 INCHES
Description
THESE FEATURES PROLONG THE LIFE AND ENSURE PEAK PERFORMANCE FOR EQUIPMENT WHICH REQUIRES HEAVYDUTY SERVICE: • UNIFORM RATE OF DECELERATION, THROUGHOUT THE LENGTH OF WORKING STROKE AND ADJUSTMENT RANGE • CAPACITIES TO ONE MILLION INCH POUNDS • BORE SIZES 11/8, 2 AND 4 INCH • SPRING OR AIR RETURN • STROKE LENGTH TO 10 INCHES

Suppliers

Company
Product
Description
Supplier Links
AR Series Adjustable Shock Absorber - ARS-2-10 - Efdyn Incorporated
Tulsa, OK, USA
AR Series Adjustable Shock Absorber
ARS-2-10
AR Series Adjustable Shock Absorber ARS-2-10
THESE FEATURES PROLONG THE LIFE AND ENSURE PEAK PERFORMANCE FOR EQUIPMENT WHICH REQUIRES HEAVYDUTY SERVICE: • UNIFORM RATE OF DECELERATION, THROUGHOUT THE LENGTH OF WORKING STROKE AND ADJUSTMENT RANGE • CAPACITIES TO ONE MILLION INCH POUNDS • BORE SIZES 11/8, 2 AND 4 INCH • SPRING OR AIR RETURN • STROKE LENGTH TO 10 INCHES

THESE FEATURES PROLONG THE LIFE AND ENSURE PEAK PERFORMANCE FOR EQUIPMENT WHICH REQUIRES HEAVYDUTY SERVICE:
• UNIFORM RATE OF DECELERATION, THROUGHOUT THE LENGTH OF WORKING STROKE AND ADJUSTMENT RANGE
• CAPACITIES TO ONE MILLION INCH POUNDS
• BORE SIZES 11/8, 2 AND 4 INCH
• SPRING OR AIR RETURN
• STROKE LENGTH TO 10 INCHES

Technical Specifications

  Efdyn Incorporated
Product Category Shock Absorbers, Linear Dampers, and Dashpots
Product Number ARS-2-10
Product Name AR Series Adjustable Shock Absorber
Shock Absorber / Damper Type Shock Absorber
Dampening Method Hydraulic
Absorption / Damping Action Compression
Rod Diameter 2 inch (50.8 mm)
Mounting Eyelet; Other Specialized Mount
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic shock absorber - DYSC-8-8-Y1F - Festo Corporation
Specs
Body Material Steel; High-alloy steel
Stroke 0.3150 inch (8 mm)
Maximum Force (P1) 112 lbs (50.98 kg)
View Details
2 suppliers
Seismic Isolation Planeveyor - PFC-5 - Links-Japan, LLC
Specs
Maximum Force (P1) 1102 lbs (500 kg)
View Details
Shock Absorbers - 2022996 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shock Absorber / Damper Type Shock Absorber
Stroke 0.1457 inch (3.7 mm)
Operating Temperature 32 to 140 F (0 to 60 C)
View Details
Adjustable Shock Absorber - FWM-1410RBD - Bansbach Easylift®
Specs
Shock Absorber / Damper Type Shock Absorber
Absorption / Damping Action Compression
Cylinder Diameter 0.5512 inch (14 mm)
View Details