Efdyn Incorporated AR Series Adjustable Shock Absorber ARF-2-4

Description
THESE FEATURES PROLONG THE LIFE AND ENSURE PEAK PERFORMANCE FOR EQUIPMENT WHICH REQUIRES HEAVYDUTY SERVICE: • UNIFORM RATE OF DECELERATION, THROUGHOUT THE LENGTH OF WORKING STROKE AND ADJUSTMENT RANGE • CAPACITIES TO ONE MILLION INCH POUNDS • BORE SIZES 11/8, 2 AND 4 INCH • SPRING OR AIR RETURN • STROKE LENGTH TO 10 INCHES
Description
THESE FEATURES PROLONG THE LIFE AND ENSURE PEAK PERFORMANCE FOR EQUIPMENT WHICH REQUIRES HEAVYDUTY SERVICE: • UNIFORM RATE OF DECELERATION, THROUGHOUT THE LENGTH OF WORKING STROKE AND ADJUSTMENT RANGE • CAPACITIES TO ONE MILLION INCH POUNDS • BORE SIZES 11/8, 2 AND 4 INCH • SPRING OR AIR RETURN • STROKE LENGTH TO 10 INCHES

Suppliers

Company
Product
Description
Supplier Links
AR Series Adjustable Shock Absorber - ARF-2-4 - Efdyn Incorporated
Tulsa, OK, USA
AR Series Adjustable Shock Absorber
ARF-2-4
AR Series Adjustable Shock Absorber ARF-2-4
THESE FEATURES PROLONG THE LIFE AND ENSURE PEAK PERFORMANCE FOR EQUIPMENT WHICH REQUIRES HEAVYDUTY SERVICE: • UNIFORM RATE OF DECELERATION, THROUGHOUT THE LENGTH OF WORKING STROKE AND ADJUSTMENT RANGE • CAPACITIES TO ONE MILLION INCH POUNDS • BORE SIZES 11/8, 2 AND 4 INCH • SPRING OR AIR RETURN • STROKE LENGTH TO 10 INCHES

THESE FEATURES PROLONG THE LIFE AND ENSURE PEAK PERFORMANCE FOR EQUIPMENT WHICH REQUIRES HEAVYDUTY SERVICE:
• UNIFORM RATE OF DECELERATION, THROUGHOUT THE LENGTH OF WORKING STROKE AND ADJUSTMENT RANGE
• CAPACITIES TO ONE MILLION INCH POUNDS
• BORE SIZES 11/8, 2 AND 4 INCH
• SPRING OR AIR RETURN
• STROKE LENGTH TO 10 INCHES

Technical Specifications

  Efdyn Incorporated
Product Category Shock Absorbers, Linear Dampers, and Dashpots
Product Number ARF-2-4
Product Name AR Series Adjustable Shock Absorber
Shock Absorber / Damper Type Shock Absorber
Dampening Method Hydraulic
Absorption / Damping Action Compression
Rod Diameter 2 inch (50.8 mm)
Mounting Eyelet; Other Specialized Mount
Unlock Full Specs
to access all available technical data

Similar Products

Spring Floor Mounted Non-Seismic Isolator - A-SERIES-OPEN-SPRING-ISOLATORS - Isotech, Inc.
Specs
Shock Absorber / Damper Type Shock Absorber
Dampening Method Mechanical
View Details
Pneumatic shock absorber - DYEF-M8-Y1 - Festo Corporation
Specs
Body Material Steel; High-alloy steel
Stroke 0.0512 inch (1.3 mm)
Operating Temperature 32 to 140 F (0 to 60 C)
View Details
Seismic Isolation Planeveyor - PS-50 - Links-Japan, LLC
Specs
Maximum Force (P1) 11015 lbs (4996 kg)
View Details
Heavy Duty Shock Absorbers - HDN 1.5 x 16 - Enidine Inc.
Specs
Shock Absorber / Damper Type Shock Absorber
Dampening Method Hydraulic
Absorption / Damping Action Compression; Extension
View Details