EE Controls Contactor T90A3-A

Description
CONTACTOR, 90AMP, 3POLE, 120V. FREE 2 YEAR RADWELL WARRANTY
Description
CONTACTOR, 90AMP, 3POLE, 120V. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Contactor - 20672069 - Radwell International
Willingboro, NJ, United States
Contactor
20672069
Contactor 20672069
CONTACTOR, 90AMP, 3POLE, 120V. FREE 2 YEAR RADWELL WARRANTY

CONTACTOR, 90AMP, 3POLE, 120V. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 20672069
Product Name Contactor
Number of Poles 3
Unlock Full Specs
to access all available technical data

Similar Products

Motor Starters - 206123 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 10.05 HP
Three Phase Power 10.05 HP
DC Horsepower 10.05 HP
View Details
IEC 9 A Contactor - 100-C09UL10 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 9 amps
View Details
3 Pole AC/DC Contactors - MC-630A-400V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Three
View Details