EE Controls Contactor SH17-44-C

Description
DISCONTINUED BY MANUFACTURER, CONTACTOR, 8 POLE, 4 NO/4NC, 220-230 VOLTS, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, CONTACTOR, 8 POLE, 4 NO/4NC, 220-230 VOLTS, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Contactor - 225762427 - Radwell International
Willingboro, NJ, United States
Contactor
225762427
Contactor 225762427
DISCONTINUED BY MANUFACTURER, CONTACTOR, 8 POLE, 4 NO/4NC, 220-230 VOLTS, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, CONTACTOR, 8 POLE, 4 NO/4NC, 220-230 VOLTS, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 225762427
Product Name Contactor
Number of Poles 8
Unlock Full Specs
to access all available technical data

Similar Products

IEC 12 A Contactor - 100-C12Y200 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Number of Poles 4
Continuous Current 12 amps
View Details
3 Pole AC/DC Coil Contactors - MC-185A-300V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Three
View Details
Motor Starters - 206130 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 40.21 HP
Three Phase Power 40.21 HP
DC Horsepower 40.21 HP
View Details
Automotive Contactors - 2138622-1 - TE Connectivity
Specs
Continuous Current 100 to 134 amps
Single Phase Power 0.0027 HP
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details