EE Controls Auxiliary Contact HS7K.01

Description
DISCONTINUED BY MANUFACTURER, AUXILLARY CONTACT, MINIATURE, FOR USE WITH LS4K CONTACTOR/ LS55K RELAY, TOP MOUN, 1 N.C, 14-22 AWG. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, AUXILLARY CONTACT, MINIATURE, FOR USE WITH LS4K CONTACTOR/ LS55K RELAY, TOP MOUN, 1 N.C, 14-22 AWG. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Auxiliary Contact - 36953757 - Radwell International
Willingboro, NJ, United States
Auxiliary Contact
36953757
Auxiliary Contact 36953757
DISCONTINUED BY MANUFACTURER, AUXILLARY CONTACT, MINIATURE, FOR USE WITH LS4K CONTACTOR/ LS55K RELAY, TOP MOUN, 1 N.C, 14-22 AWG. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, AUXILLARY CONTACT, MINIATURE, FOR USE WITH LS4K CONTACTOR/ LS55K RELAY, TOP MOUN, 1 N.C, 14-22 AWG. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 36953757
Product Name Auxiliary Contact
Unlock Full Specs
to access all available technical data

Similar Products

IEC 16 A Contactor - 100-C16D400 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Number of Poles 4
Continuous Current 16 amps
View Details
2 suppliers
Motor Starters - 206151 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 476 HP
Three Phase Power 476 HP
DC Horsepower 476 HP
View Details
Automotive Contactors - 2203194-1 - TE Connectivity
Specs
Continuous Current 100 to 134 amps
Single Phase Power 0.0019 HP
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Solid State Overload/Relay - 401120 - Radwell International
Specs
Device Technology Solid State
View Details