EE Controls Proximity Switch ED1-2D3FM-RG

Description
SWITCH, 25 AMPS, 600 V, 2 POLE, OFF/ON, FRONT MOUNT. FREE 2 YEAR RADWELL WARRANTY
Description
SWITCH, 25 AMPS, 600 V, 2 POLE, OFF/ON, FRONT MOUNT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 26303064 - Radwell International
Willingboro, NJ, United States
Proximity Switch
26303064
Proximity Switch 26303064
SWITCH, 25 AMPS, 600 V, 2 POLE, OFF/ON, FRONT MOUNT. FREE 2 YEAR RADWELL WARRANTY

SWITCH, 25 AMPS, 600 V, 2 POLE, OFF/ON, FRONT MOUNT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 26303064
Product Name Proximity Switch
Unlock Full Specs
to access all available technical data

Similar Products

Analog Series M18 Housing Inductive Proximity Sensors -  - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.3937 inch (0.0 to 10 mm)
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Proximity sensor - SMT-8G-PS-24V-E-2,5Q-OE - Festo Corporation
Specs
Sensor Technology Magnetic Proximity Sensor
Operating Temperature -4 to 158 F (-20 to 70 C)
Electrical Output Current; Switched / Alarm
View Details
2 suppliers
Inductive Proximity Sensors - 5000000723-SE - TE Connectivity
Specs
Operation Distance 1.18 inch (30 mm)
Switching Frequency 0.1000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details