EE Controls Contactor 910-302-848-22

Description
CONTACTOR 10 POLE 120VAC COIL. FREE 2 YEAR RADWELL WARRANTY
Description
CONTACTOR 10 POLE 120VAC COIL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Contactor - 4764358 - Radwell International
Willingboro, NJ, United States
Contactor
4764358
Contactor 4764358
CONTACTOR 10 POLE 120VAC COIL. FREE 2 YEAR RADWELL WARRANTY

CONTACTOR 10 POLE 120VAC COIL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 4764358
Product Name Contactor
Number of Poles 10
Unlock Full Specs
to access all available technical data

Similar Products

3 Pole AC Coil Contactors - MC-32A-AC230V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
Motor Starters - 206103 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 40.21 HP
Three Phase Power 40.21 HP
DC Horsepower 40.21 HP
View Details