EE Controls Servo Motor 121-088-0V5

Description
DISCONTINUED BY MANUFACTURER, AEG MODICON 121-088-0V5 PERMANENT MAGNET AC SERVO MOTOR 2.52-KW 3.68KW 3500-RPM. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, AEG MODICON 121-088-0V5 PERMANENT MAGNET AC SERVO MOTOR 2.52-KW 3.68KW 3500-RPM. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 225074592 - Radwell International
Willingboro, NJ, United States
Servo Motor
225074592
Servo Motor 225074592
DISCONTINUED BY MANUFACTURER, AEG MODICON 121-088-0V5 PERMANENT MAGNET AC SERVO MOTOR 2.52-KW 3.68KW 3500-RPM. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, AEG MODICON 121-088-0V5 PERMANENT MAGNET AC SERVO MOTOR 2.52-KW 3.68KW 3500-RPM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 225074592
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Servo Motor - 8297909 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details
MP-Series MPL 480V AC Rotary Servo Motor - MPL-B420P-HK74AA - Allen-Bradley / Rockwell Automation
Specs
Commutation Brushless
View Details
Brushless DC-Servomotors Series 2250 ... BX4 4 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 24.0 VDC
Torque Constant 5.31 in-oz/amp (37.5 mN-m/amp)
View Details
L12-R Micro Linear Servos for RC & Arduino 50mm 100:1 6 volts - L12-50-100-6-R - Actuonix Motion Devices
Specs
Standard DC Voltage 6V
Gearbox Ratio 100 : 1
View Details