Edwards Vacuum Single Stage Liquid Ring Vacuum Pump LR1B8000

Description
The LR1B Series of Liquid Ring Vacuum Pumps provide a single-stage design and curved blade impellor with reinforcing rings for improved ruggedness, reducing noise and vibration. Capable of handling wet or dry gases with a high tolerance to liquid carry over, the LR1B Series has an enhanced bearing design enabling reduced internal clearances for improved efficiency. Pumps are available in cast iron and 316 stainless steel construction as standard with other materials and corrosion-resistant coatings available. All are tested to DIN 28431:1987and are available as part of ATEX Category 1 and 2 T4 systems. The LR1B pumps are bare-shaft machines and can be supplied as part of a standard package, incorporating electric motor, base-plate and seal liquid recovery system, suitable for once through, partial or total recirculation. Custom-engineered packages are also available. For more information, please contact Edwards or refer to the Documentation tab.
Description
The LR1B Series of Liquid Ring Vacuum Pumps provide a single-stage design and curved blade impellor with reinforcing rings for improved ruggedness, reducing noise and vibration. Capable of handling wet or dry gases with a high tolerance to liquid carry over, the LR1B Series has an enhanced bearing design enabling reduced internal clearances for improved efficiency. Pumps are available in cast iron and 316 stainless steel construction as standard with other materials and corrosion-resistant coatings available. All are tested to DIN 28431:1987and are available as part of ATEX Category 1 and 2 T4 systems. The LR1B pumps are bare-shaft machines and can be supplied as part of a standard package, incorporating electric motor, base-plate and seal liquid recovery system, suitable for once through, partial or total recirculation. Custom-engineered packages are also available. For more information, please contact Edwards or refer to the Documentation tab.

Suppliers

Company
Product
Description
Supplier Links
Single Stage Liquid Ring Vacuum Pump - LR1B8000 - Edwards Vacuum
Crawley, West Sussex, United Kingdom
Single Stage Liquid Ring Vacuum Pump
LR1B8000
Single Stage Liquid Ring Vacuum Pump LR1B8000
The LR1B Series of Liquid Ring Vacuum Pumps provide a single-stage design and curved blade impellor with reinforcing rings for improved ruggedness, reducing noise and vibration. Capable of handling wet or dry gases with a high tolerance to liquid carry over, the LR1B Series has an enhanced bearing design enabling reduced internal clearances for improved efficiency. Pumps are available in cast iron and 316 stainless steel construction as standard with other materials and corrosion-resistant coatings available. All are tested to DIN 28431:1987and are available as part of ATEX Category 1 and 2 T4 systems. The LR1B pumps are bare-shaft machines and can be supplied as part of a standard package, incorporating electric motor, base-plate and seal liquid recovery system, suitable for once through, partial or total recirculation. Custom-engineered packages are also available. For more information, please contact Edwards or refer to the Documentation tab.

The LR1B Series of Liquid Ring Vacuum Pumps provide a single-stage design and curved blade impellor with reinforcing rings for improved ruggedness, reducing noise and vibration. Capable of handling wet or dry gases with a high tolerance to liquid carry over, the LR1B Series has an enhanced bearing design enabling reduced internal clearances for improved efficiency. Pumps are available in cast iron and 316 stainless steel construction as standard with other materials and corrosion-resistant coatings available. All are tested to DIN 28431:1987and are available as part of ATEX Category 1 and 2 T4 systems. The LR1B pumps are bare-shaft machines and can be supplied as part of a standard package, incorporating electric motor, base-plate and seal liquid recovery system, suitable for once through, partial or total recirculation. Custom-engineered packages are also available. For more information, please contact Edwards or refer to the Documentation tab.

Supplier's Site

Technical Specifications

  Edwards Vacuum
Product Category Vacuum Pumps and Vacuum Generators
Product Number LR1B8000
Product Name Single Stage Liquid Ring Vacuum Pump
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Application Industrial; Chemical; Food; Packaging
Features Vacuum Gauge (optional feature)
Pumping Speed 4586 CFM (7800 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Venturi Vacuum Generator - R-781 - Clippard
Specs
Vacuum Pump Type Venturi
Configuration Individual Vacuum Pump
Application Industrial
View Details
Vauum boosters - HiLobe 11003 - Pfeiffer Vacuum, Inc.
Pfeiffer Vacuum, Inc.
Specs
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Application Industrial; Power
View Details
Vacuum Generators - 2022410 - RS Components, Ltd.
RS Components, Ltd.
Specs
Operating Temperature 140 F (60 C)
View Details
Vooner VaneGard® VG4, 45 Liter Per Minute (L/min) Nominal Sealing Liquid Flow Rate at 20 to 24 Inch (in) Mercury Gauge (HgV) Liquid Ring Vacuum Pump - VG4C-M - Vooner FloGard LLC
Specs
Vacuum Pump Type Mechanical
Application Chemical; Food; Pulp, Paper, Mining
Features Vacuum Gauge
View Details