Edwards Vacuum Single Stage Liquid Ring Vacuum Pump LR1B30000

Description
The LR1B Series of Liquid Ring Vacuum Pumps provide a single-stage design and curved blade impellor with reinforcing rings for improved ruggedness, reducing noise and vibration. Capable of handling wet or dry gases with a high tolerance to liquid carry over, the LR1B Series has an enhanced bearing design enabling reduced internal clearances for improved efficiency. Pumps are available in cast iron and 316 stainless steel construction as standard with other materials and corrosion-resistant coatings available. All are tested to DIN 28431:1987and are available as part of ATEX Category 1 and 2 T4 systems. The LR1B pumps are bare-shaft machines and can be supplied as part of a standard package, incorporating electric motor, base-plate and seal liquid recovery system, suitable for once through, partial or total recirculation. Custom-engineered packages are also available. For more information, please contact Edwards or refer to the Documentation tab.
Description
The LR1B Series of Liquid Ring Vacuum Pumps provide a single-stage design and curved blade impellor with reinforcing rings for improved ruggedness, reducing noise and vibration. Capable of handling wet or dry gases with a high tolerance to liquid carry over, the LR1B Series has an enhanced bearing design enabling reduced internal clearances for improved efficiency. Pumps are available in cast iron and 316 stainless steel construction as standard with other materials and corrosion-resistant coatings available. All are tested to DIN 28431:1987and are available as part of ATEX Category 1 and 2 T4 systems. The LR1B pumps are bare-shaft machines and can be supplied as part of a standard package, incorporating electric motor, base-plate and seal liquid recovery system, suitable for once through, partial or total recirculation. Custom-engineered packages are also available. For more information, please contact Edwards or refer to the Documentation tab.

Suppliers

Company
Product
Description
Supplier Links
Single Stage Liquid Ring Vacuum Pump - LR1B30000 - Edwards Vacuum
Crawley, West Sussex, United Kingdom
Single Stage Liquid Ring Vacuum Pump
LR1B30000
Single Stage Liquid Ring Vacuum Pump LR1B30000
The LR1B Series of Liquid Ring Vacuum Pumps provide a single-stage design and curved blade impellor with reinforcing rings for improved ruggedness, reducing noise and vibration. Capable of handling wet or dry gases with a high tolerance to liquid carry over, the LR1B Series has an enhanced bearing design enabling reduced internal clearances for improved efficiency. Pumps are available in cast iron and 316 stainless steel construction as standard with other materials and corrosion-resistant coatings available. All are tested to DIN 28431:1987and are available as part of ATEX Category 1 and 2 T4 systems. The LR1B pumps are bare-shaft machines and can be supplied as part of a standard package, incorporating electric motor, base-plate and seal liquid recovery system, suitable for once through, partial or total recirculation. Custom-engineered packages are also available. For more information, please contact Edwards or refer to the Documentation tab.

The LR1B Series of Liquid Ring Vacuum Pumps provide a single-stage design and curved blade impellor with reinforcing rings for improved ruggedness, reducing noise and vibration. Capable of handling wet or dry gases with a high tolerance to liquid carry over, the LR1B Series has an enhanced bearing design enabling reduced internal clearances for improved efficiency. Pumps are available in cast iron and 316 stainless steel construction as standard with other materials and corrosion-resistant coatings available. All are tested to DIN 28431:1987and are available as part of ATEX Category 1 and 2 T4 systems. The LR1B pumps are bare-shaft machines and can be supplied as part of a standard package, incorporating electric motor, base-plate and seal liquid recovery system, suitable for once through, partial or total recirculation. Custom-engineered packages are also available. For more information, please contact Edwards or refer to the Documentation tab.

Supplier's Site

Technical Specifications

  Edwards Vacuum
Product Category Vacuum Pumps and Vacuum Generators
Product Number LR1B30000
Product Name Single Stage Liquid Ring Vacuum Pump
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Application Industrial; Chemical; Food; Packaging
Features Vacuum Gauge (optional feature)
Pumping Speed 17640 CFM (30000 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Vacuum Pump Type HighVac
Configuration Individual Vacuum Pump
Application Nuclear Fusion, Particle Accelerator, Surface Analysis, Vacuum Coating, Encapsulation, Sputtering, Ion Implantation, Space Chamber
View Details
Wet Rotary Vane Vacuum Pumps - EM Series EM 20 - Vooner FloGard LLC
Specs
Vacuum Pump Type Mechanical
View Details
Multi-stage roots vacuum pumps - A 1204 H - Pfeiffer Vacuum, Inc.
Specs
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Application Industrial; Semiconductor
View Details
Vacuum Pump With Briggs Engine For Manhole Testers - 938-7168 - Petersen Products Co.
Specs
Pumping Speed 18 CFM (30.61 m³/hr)
Ultimate Vacuum 506 torr (10.0 in Hg vac)
View Details