Edwards Vacuum Single Stage Liquid Ring Vacuum Pump LR1A5000

Description
The LR1A Series of Liquid Ring Vacuum Pumps provide a single-stage design and curved blade impellor with reinforcing rings for improved ruggedness, reducing noise and vibration. Capable of handling wet or dry gases with a high tolerance to liquid carry over, the LR1A Series has an enhanced bearing design enabling reduced internal clearances for improved efficiency. Pumps are available in cast iron and 316 stainless steel construction as standard with other materials and corrosion-resistant coatings available. All are tested to DIN 28431:1987and are available as part of ATEX Category 1 and 2 T4 systems. The LR1A pumps are bare-shaft machines and can be supplied as part of a standard package, incorporating electric motor, base-plate and seal liquid recovery system, suitable for once through, partial or total recirculation. Custom-engineered packages are also available.
Description
The LR1A Series of Liquid Ring Vacuum Pumps provide a single-stage design and curved blade impellor with reinforcing rings for improved ruggedness, reducing noise and vibration. Capable of handling wet or dry gases with a high tolerance to liquid carry over, the LR1A Series has an enhanced bearing design enabling reduced internal clearances for improved efficiency. Pumps are available in cast iron and 316 stainless steel construction as standard with other materials and corrosion-resistant coatings available. All are tested to DIN 28431:1987and are available as part of ATEX Category 1 and 2 T4 systems. The LR1A pumps are bare-shaft machines and can be supplied as part of a standard package, incorporating electric motor, base-plate and seal liquid recovery system, suitable for once through, partial or total recirculation. Custom-engineered packages are also available.

Suppliers

Company
Product
Description
Supplier Links
Single Stage Liquid Ring Vacuum Pump - LR1A5000 - Edwards Vacuum
Crawley, West Sussex, United Kingdom
Single Stage Liquid Ring Vacuum Pump
LR1A5000
Single Stage Liquid Ring Vacuum Pump LR1A5000
The LR1A Series of Liquid Ring Vacuum Pumps provide a single-stage design and curved blade impellor with reinforcing rings for improved ruggedness, reducing noise and vibration. Capable of handling wet or dry gases with a high tolerance to liquid carry over, the LR1A Series has an enhanced bearing design enabling reduced internal clearances for improved efficiency. Pumps are available in cast iron and 316 stainless steel construction as standard with other materials and corrosion-resistant coatings available. All are tested to DIN 28431:1987and are available as part of ATEX Category 1 and 2 T4 systems. The LR1A pumps are bare-shaft machines and can be supplied as part of a standard package, incorporating electric motor, base-plate and seal liquid recovery system, suitable for once through, partial or total recirculation. Custom-engineered packages are also available.

The LR1A Series of Liquid Ring Vacuum Pumps provide a single-stage design and curved blade impellor with reinforcing rings for improved ruggedness, reducing noise and vibration. Capable of handling wet or dry gases with a high tolerance to liquid carry over, the LR1A Series has an enhanced bearing design enabling reduced internal clearances for improved efficiency. Pumps are available in cast iron and 316 stainless steel construction as standard with other materials and corrosion-resistant coatings available. All are tested to DIN 28431:1987and are available as part of ATEX Category 1 and 2 T4 systems. The LR1A pumps are bare-shaft machines and can be supplied as part of a standard package, incorporating electric motor, base-plate and seal liquid recovery system, suitable for once through, partial or total recirculation. Custom-engineered packages are also available.

Supplier's Site

Technical Specifications

  Edwards Vacuum
Product Category Vacuum Pumps and Vacuum Generators
Product Number LR1A5000
Product Name Single Stage Liquid Ring Vacuum Pump
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Application Industrial; Chemical; Food; Packaging
Pumping Speed 2587 to 2705 CFM (4400 to 4600 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Vacuum Pump Type HighVac
Configuration Individual Vacuum Pump
Application Nuclear Fusion, Particle Accelerator, Surface Analysis, Vacuum Coating, Encapsulation, Sputtering, Ion Implantation, Space Chamber
View Details
Vooner VaneGard® VG20, 190 Liter Per Minute (L/min) Nominal Sealing Liquid Flow Rate at 24 to 26 Inch (in) Mercury Gauge (HgV) Liquid Ring Vacuum Pump - VG20SS4-H - Vooner FloGard LLC
Specs
Vacuum Pump Type Mechanical
Application Chemical; Food; Pulp, Paper, Mining
Features Vacuum Gauge
View Details
Multi-stage roots vacuum pumps - A 204 H/X - Pfeiffer Vacuum, Inc.
Specs
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Application Industrial; Semiconductor
View Details
Vacuum Generator, Venturi, 1/2
Specs
Vacuum Pump Type Venturi
Ultimate Vacuum 336 torr (16.7 in Hg vac)
Operating Temperature 32 to 125 F (0 to 52 C)
View Details