Edwards Vacuum Single Stage Liquid Ring Vacuum Pump LR1A10000

Description
The LR1A Series of Liquid Ring Vacuum Pumps provide a single-stage design and curved blade impellor with reinforcing rings for improved ruggedness, reducing noise and vibration. Capable of handling wet or dry gases with a high tolerance to liquid carry over, the LR1A Series has an enhanced bearing design enabling reduced internal clearances for improved efficiency. Pumps are available in cast iron and 316 stainless steel construction as standard with other materials and corrosion-resistant coatings available. All are tested to DIN 28431:1987and are available as part of ATEX Category 1 and 2 T4 systems. The LR1A pumps are bare-shaft machines and can be supplied as part of a standard package, incorporating electric motor, base-plate and seal liquid recovery system, suitable for once through, partial or total recirculation. Custom-engineered packages are also available.
Description
The LR1A Series of Liquid Ring Vacuum Pumps provide a single-stage design and curved blade impellor with reinforcing rings for improved ruggedness, reducing noise and vibration. Capable of handling wet or dry gases with a high tolerance to liquid carry over, the LR1A Series has an enhanced bearing design enabling reduced internal clearances for improved efficiency. Pumps are available in cast iron and 316 stainless steel construction as standard with other materials and corrosion-resistant coatings available. All are tested to DIN 28431:1987and are available as part of ATEX Category 1 and 2 T4 systems. The LR1A pumps are bare-shaft machines and can be supplied as part of a standard package, incorporating electric motor, base-plate and seal liquid recovery system, suitable for once through, partial or total recirculation. Custom-engineered packages are also available.

Suppliers

Company
Product
Description
Supplier Links
Single Stage Liquid Ring Vacuum Pump - LR1A10000 - Edwards Vacuum
Crawley, West Sussex, United Kingdom
Single Stage Liquid Ring Vacuum Pump
LR1A10000
Single Stage Liquid Ring Vacuum Pump LR1A10000
The LR1A Series of Liquid Ring Vacuum Pumps provide a single-stage design and curved blade impellor with reinforcing rings for improved ruggedness, reducing noise and vibration. Capable of handling wet or dry gases with a high tolerance to liquid carry over, the LR1A Series has an enhanced bearing design enabling reduced internal clearances for improved efficiency. Pumps are available in cast iron and 316 stainless steel construction as standard with other materials and corrosion-resistant coatings available. All are tested to DIN 28431:1987and are available as part of ATEX Category 1 and 2 T4 systems. The LR1A pumps are bare-shaft machines and can be supplied as part of a standard package, incorporating electric motor, base-plate and seal liquid recovery system, suitable for once through, partial or total recirculation. Custom-engineered packages are also available.

The LR1A Series of Liquid Ring Vacuum Pumps provide a single-stage design and curved blade impellor with reinforcing rings for improved ruggedness, reducing noise and vibration. Capable of handling wet or dry gases with a high tolerance to liquid carry over, the LR1A Series has an enhanced bearing design enabling reduced internal clearances for improved efficiency. Pumps are available in cast iron and 316 stainless steel construction as standard with other materials and corrosion-resistant coatings available. All are tested to DIN 28431:1987and are available as part of ATEX Category 1 and 2 T4 systems. The LR1A pumps are bare-shaft machines and can be supplied as part of a standard package, incorporating electric motor, base-plate and seal liquid recovery system, suitable for once through, partial or total recirculation. Custom-engineered packages are also available.

Supplier's Site

Technical Specifications

  Edwards Vacuum
Product Category Vacuum Pumps and Vacuum Generators
Product Number LR1A10000
Product Name Single Stage Liquid Ring Vacuum Pump
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Application Industrial; Chemical; Food; Packaging
Pumping Speed 5292 CFM (9000 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Venturi Vacuum Generator - R-732 - Clippard
Specs
Vacuum Pump Type Venturi
Configuration Individual Vacuum Pump
Application Industrial
View Details
Vacuum pump unit - COMBI WVD 0470 - Pfeiffer Vacuum, Inc.
Specs
Vacuum Pump Type Mechanical
Configuration Combination
Application Industrial; Chemical; Pharm/Sanitary
View Details
Vacuum Generators - 2036309 - RS Components, Ltd.
RS Components, Ltd.
Specs
Operating Temperature 122 F (50 C)
View Details
Vooner FloGard® V460, 380 to 455 Liter Per Minute (L/min) Nominal Sealing Liquid Flow Rate at 24 Inch (in) Mercury Gauge (HgV) Liquid Ring Vacuum Pump - V460C-H - Vooner FloGard LLC
Specs
Vacuum Pump Type Mechanical
Application Chemical; Food; Pulp, Paper, Mining
Features Vacuum Gauge
View Details