Edwards Vacuum EH Mechanical Booster Pump EH4200C

Description
The EH mechanical booster pump, based on the simple Roots principle, remains the favourite pump for applications where high pumping speeds are required for pressures in the region of 0.01 to 10 mbar. This pump must always be backed by another pump, which can deliver against a high-pressure differential to atmospheric pressure. Operating at relatively low pressures, the mechanical booster pump is not exposed to the same concentrations of corrosive process media as is the backing pump, which makes it highly reliable. The EH4200C mechanical booster pump has been certified for use in CSA Division 1 area, Gas Class I, Group C D and Dust Class II Group F G, Temperature Class T3C. The temperature classification of the pump is based on the outlet pressure of the pump being maintained below the critical backing pressure of 10 mbar (1 x 103 Pa) at zero flow.
Description
The EH mechanical booster pump, based on the simple Roots principle, remains the favourite pump for applications where high pumping speeds are required for pressures in the region of 0.01 to 10 mbar. This pump must always be backed by another pump, which can deliver against a high-pressure differential to atmospheric pressure. Operating at relatively low pressures, the mechanical booster pump is not exposed to the same concentrations of corrosive process media as is the backing pump, which makes it highly reliable. The EH4200C mechanical booster pump has been certified for use in CSA Division 1 area, Gas Class I, Group C D and Dust Class II Group F G, Temperature Class T3C. The temperature classification of the pump is based on the outlet pressure of the pump being maintained below the critical backing pressure of 10 mbar (1 x 103 Pa) at zero flow.

Suppliers

Company
Product
Description
Supplier Links
EH Mechanical Booster Pump - EH4200C - Edwards Vacuum
Crawley, West Sussex, United Kingdom
EH Mechanical Booster Pump
EH4200C
EH Mechanical Booster Pump EH4200C
The EH mechanical booster pump, based on the simple Roots principle, remains the favourite pump for applications where high pumping speeds are required for pressures in the region of 0.01 to 10 mbar. This pump must always be backed by another pump, which can deliver against a high-pressure differential to atmospheric pressure. Operating at relatively low pressures, the mechanical booster pump is not exposed to the same concentrations of corrosive process media as is the backing pump, which makes it highly reliable. The EH4200C mechanical booster pump has been certified for use in CSA Division 1 area, Gas Class I, Group C D and Dust Class II Group F G, Temperature Class T3C. The temperature classification of the pump is based on the outlet pressure of the pump being maintained below the critical backing pressure of 10 mbar (1 x 103 Pa) at zero flow.

The EH mechanical booster pump, based on the simple Roots principle, remains the favourite pump for applications where high pumping speeds are required for pressures in the region of 0.01 to 10 mbar. This pump must always be backed by another pump, which can deliver against a high-pressure differential to atmospheric pressure.
Operating at relatively low pressures, the mechanical booster pump is not exposed to the same concentrations of corrosive process media as is the backing pump, which makes it highly reliable.

The EH4200C mechanical booster pump has been certified for use in CSA Division 1 area, Gas Class I, Group C D and Dust Class II Group F G, Temperature Class T3C. The temperature classification of the pump is based on the outlet pressure of the pump being maintained below the critical backing pressure of 10 mbar (1 x 103 Pa) at zero flow.

Supplier's Site

Technical Specifications

  Edwards Vacuum
Product Category Vacuum Pumps and Vacuum Generators
Product Number EH4200C
Product Name EH Mechanical Booster Pump
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Application Industrial; Scientific; Manufacturing; Pharm/Sanitary; Semiconductor; Metallurgy, Coating
Pumping Speed 1823 to 2931 CFM (3100 to 4985 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Vacuum Pump Type HighVac
Configuration Individual Vacuum Pump
Application Nuclear Fusion, Particle Accelerator, Surface Analysis, Vacuum Coating, Encapsulation, Sputtering, Ion Implantation, Space Chamber
View Details
Vooner VaneGard® VG10, 35 Liter Per Minute (L/min) Nominal Sealing Flow Rate at 24 to 26 Inch (in) Mercury Gauge (HgV) Liquid Ring Vacuum Pump - VG10SS6-H - Vooner FloGard LLC
Specs
Vacuum Pump Type Mechanical
Application Chemical; Food; Pulp, Paper, Mining
Features Vacuum Gauge
View Details
Turbomolecular vacuum pumps - HiPace 1200 with TC 1200 - Pfeiffer Vacuum, Inc.
Specs
Vacuum Pump Type HighVac
Configuration Individual Vacuum Pump
Application Industrial; Medical / Laboratory; Semiconductor
View Details
Vacuum Pump With Honda Engine For Manhole Testers - 938-7088 - Petersen Products Co.
Specs
Pumping Speed 18 CFM (30.61 m³/hr)
View Details