Edwards Vacuum EH Mechanical Booster Pump EH1200FX

Description
The EH mechanical booster pump, based on the simple Roots principle, remains the favourite pump for applications where high pumping speeds are required for pressures in the region of 0.01 to 10 mbar. This pump must always be backed by another pump, which can deliver against a high-pressure differential to atmospheric pressure. Operating at relatively low pressures, the mechanical booster pump is not exposed to the same concentrations of corrosive process media as is the backing pump, which makes it highly reliable. The EH1200FX pump is supplied for use with PFPE oil. This enables them to be used in harsh (corrosive) processes, or where the presence of Oxygen will result in rapid degradation of hydrocarbon oils.
Description
The EH mechanical booster pump, based on the simple Roots principle, remains the favourite pump for applications where high pumping speeds are required for pressures in the region of 0.01 to 10 mbar. This pump must always be backed by another pump, which can deliver against a high-pressure differential to atmospheric pressure. Operating at relatively low pressures, the mechanical booster pump is not exposed to the same concentrations of corrosive process media as is the backing pump, which makes it highly reliable. The EH1200FX pump is supplied for use with PFPE oil. This enables them to be used in harsh (corrosive) processes, or where the presence of Oxygen will result in rapid degradation of hydrocarbon oils.

Suppliers

Company
Product
Description
Supplier Links
EH Mechanical Booster Pump - EH1200FX - Edwards Vacuum
Crawley, West Sussex, United Kingdom
EH Mechanical Booster Pump
EH1200FX
EH Mechanical Booster Pump EH1200FX
The EH mechanical booster pump, based on the simple Roots principle, remains the favourite pump for applications where high pumping speeds are required for pressures in the region of 0.01 to 10 mbar. This pump must always be backed by another pump, which can deliver against a high-pressure differential to atmospheric pressure. Operating at relatively low pressures, the mechanical booster pump is not exposed to the same concentrations of corrosive process media as is the backing pump, which makes it highly reliable. The EH1200FX pump is supplied for use with PFPE oil. This enables them to be used in harsh (corrosive) processes, or where the presence of Oxygen will result in rapid degradation of hydrocarbon oils.

The EH mechanical booster pump, based on the simple Roots principle, remains the favourite pump for applications where high pumping speeds are required for pressures in the region of 0.01 to 10 mbar. This pump must always be backed by another pump, which can deliver against a high-pressure differential to atmospheric pressure.
Operating at relatively low pressures, the mechanical booster pump is not exposed to the same concentrations of corrosive process media as is the backing pump, which makes it highly reliable.
The EH1200FX pump is supplied for use with PFPE oil. This enables them to be used in harsh (corrosive) processes, or where the presence of Oxygen will result in rapid degradation of hydrocarbon oils.

Supplier's Site

Technical Specifications

  Edwards Vacuum
Product Category Vacuum Pumps and Vacuum Generators
Product Number EH1200FX
Product Name EH Mechanical Booster Pump
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Application Industrial; Scientific; Manufacturing; Pharm/Sanitary; Semiconductor; Metallurgy, Coating
Pumping Speed 494 to 844 CFM (840 to 1435 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Vacuum Pump Type HighVac
Configuration Individual Vacuum Pump
Application Nuclear Fusion, Particle Accelerator, Surface Analysis, Vacuum Coating, Encapsulation, Sputtering, Ion Implantation, Space Chamber
View Details
Vooner FloGard® V4M55, 225 to 285 Liter Per Minute (L/min) Nominal Sealing Liquid Flow Rate at 20 Inch (in) Mercury Gauge (HgV) Liquid Ring Vacuum Pump - V4M55SS6-M - Vooner FloGard LLC
Specs
Vacuum Pump Type Mechanical
Application Chemical; Food; Pulp, Paper, Mining
Features Vacuum Gauge
View Details
Turbomolecular vacuum pumps - HiPace 800 M with TM 700 - Pfeiffer Vacuum, Inc.
Specs
Vacuum Pump Type HighVac
Configuration Individual Vacuum Pump
Application Industrial; Chemical; Medical / Laboratory; Pharm/Sanitary; Semiconductor
View Details
Vacuum Generator, Venturi 600 - 938-7600 - Petersen Products Co.
Specs
Vacuum Pump Type Venturi
Pumping Speed 42 CFM (71.43 m³/hr)
Ultimate Vacuum 506 torr (10.0 in Hg vac)
View Details