Edwards Vacuum Two Stage Rotary Vane Pump E2M18

Description
The EM range of oil-sealed rotary pumps - renowned for its high ultimate vacuum, rapid pumping speed, quiet operation and ability to handle vapor - has become the industry standard for laboratory applications. The E2M18 pump is a two-stage, direct drive, sliding vane pump. The pump is oil sealed and designed for reliable, long-term operation in both laboratory and industrial environments. The pump is a freestanding unit with the drive provided through a flexible coupling by either a single-phase or three-phase (four-pole) motor. Supplied with: Ultragrade 19 oil, NW25 O-ring and centering ring, lifting plate.
Description
The EM range of oil-sealed rotary pumps - renowned for its high ultimate vacuum, rapid pumping speed, quiet operation and ability to handle vapor - has become the industry standard for laboratory applications. The E2M18 pump is a two-stage, direct drive, sliding vane pump. The pump is oil sealed and designed for reliable, long-term operation in both laboratory and industrial environments. The pump is a freestanding unit with the drive provided through a flexible coupling by either a single-phase or three-phase (four-pole) motor. Supplied with: Ultragrade 19 oil, NW25 O-ring and centering ring, lifting plate.

Suppliers

Company
Product
Description
Supplier Links
Two Stage Rotary Vane Pump - E2M18 - Edwards Vacuum
Crawley, West Sussex, United Kingdom
Two Stage Rotary Vane Pump
E2M18
Two Stage Rotary Vane Pump E2M18
The EM range of oil-sealed rotary pumps - renowned for its high ultimate vacuum, rapid pumping speed, quiet operation and ability to handle vapor - has become the industry standard for laboratory applications. The E2M18 pump is a two-stage, direct drive, sliding vane pump. The pump is oil sealed and designed for reliable, long-term operation in both laboratory and industrial environments. The pump is a freestanding unit with the drive provided through a flexible coupling by either a single-phase or three-phase (four-pole) motor. Supplied with: Ultragrade 19 oil, NW25 O-ring and centering ring, lifting plate.

The EM range of oil-sealed rotary pumps - renowned for its high ultimate vacuum, rapid pumping speed, quiet operation and ability to handle vapor - has become the industry standard for laboratory applications. The E2M18 pump is a two-stage, direct drive, sliding vane pump. The pump is oil sealed and designed for reliable, long-term operation in both laboratory and industrial environments. The pump is a freestanding unit with the drive provided through a flexible coupling by either a single-phase or three-phase (four-pole) motor. Supplied with: Ultragrade 19 oil, NW25 O-ring and centering ring, lifting plate.

Supplier's Site

Technical Specifications

  Edwards Vacuum
Product Category Vacuum Pumps and Vacuum Generators
Product Number E2M18
Product Name Two Stage Rotary Vane Pump
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Application Industrial; Scientific; Medical / Laboratory
Features Gas Ballast
Pumping Speed 10 to 14.7 CFM (17.01 to 25 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Vacuum Pump Type HighVac
Configuration Individual Vacuum Pump
Application Nuclear Fusion, Particle Accelerator, Surface Analysis, Vacuum Coating, Encapsulation, Sputtering, Ion Implantation, Space Chamber
View Details
Vooner VaneGard® VG4, 45 Liter Per Minute (L/min) Nominal Sealing Liquid Flow Rate at 20 to 24 Inch (in) Mercury Gauge (HgV) Liquid Ring Vacuum Pump - VG4A-M - Vooner FloGard LLC
Specs
Vacuum Pump Type Mechanical
Application Chemical; Food; Pulp, Paper, Mining
Features Vacuum Gauge
View Details
Vacuum pump unit - COMBI RH 1754 L - Pfeiffer Vacuum, Inc.
Specs
Vacuum Pump Type Mechanical
Configuration Combination
Application Industrial; Chemical; Pharm/Sanitary
View Details
Vacuum Pump With Honda Engine For Manhole Testers - 938-7088 - Petersen Products Co.
Specs
Pumping Speed 18 CFM (30.61 m³/hr)
View Details